EN
  • EN
  • DE

UCC2804QDREP

Part No UCC2804QDREP
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC OFFLINE SWITCH MULT TOP 8SOIC / Power Supply Controller PWM Controller 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications PWM Controller
Voltage - Input -0.3V ~ 6.3V
Voltage - Supply 8.3V ~ 12V
Current - Supply 500 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number UCC2804
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 901720-UCC2804QDREP
Ultra Librarian 3D Model Ultra Librarian UCC2804QDREP CAD Model

Description

The UCC2804QDREP from Texas Instruments is a robust, low-power, BiCMOS current-mode pulse-width modulation (PWM) controller designed for a wide range of power supply applications. It is part of TI's enhanced product (EP) lineup, which means it has been optimized for military and space-grade performance, ensuring reliable operation under extreme conditions.

Key Features

  • Low Start-Up Current: This device boasts an ultra-low start-up current of 0.5µA, making it an ideal choice for battery-powered and energy-efficient applications.
  • High-Frequency Operation: With an operational frequency range up to 1MHz, the UCC2804QDREP allows for smaller passive components, resulting in a more compact and lightweight power supply design.
  • Current-Mode Control: The current-mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Enhanced Robustness: The EP designation indicates that this device is characterized for operation over the full military temperature range of -55°C to +125°C and is designed to meet the stringent requirements of aerospace and defense applications.
  • Trimmed Oscillator Discharge Current: This feature helps in achieving consistent and accurate duty cycle limits across the entire operating temperature range.

Applications

The UCC2804QDREP is versatile and can be used in various applications including:

  • Off-line power supplies
  • DC-to-DC converters
  • Portable power devices
  • Power supplies for military and aerospace applications

Package and Quality

Encased in an 8-pin SOIC package, the UCC2804QDREP is designed for surface-mount technology, facilitating easier integration into a wide range of electronic assemblies. Texas Instruments' commitment to quality ensures that this device meets high-reliability standards required for mission-critical systems.

With its combination of low-power consumption, high-frequency operation, and robust construction, the UCC2804QDREP is an excellent choice for engineers looking to develop efficient and reliable power supply systems for demanding environments.

You May Also Be Interested in

Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Lattice Semiconductor Corporation
Lowest to $6.5223
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess