EN
  • EN
  • DE

MAX6644LBAAEE+

Part No MAX6644LBAAEE+
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description Automatic PWM Fan-Speed Controllers with Overtemperature Output / IC CNTRLR FAN SPEED 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C, External Sensor
Accuracy ±3.5°C Local(Maximum), ±3°C Remote(Maximum)
Topology ADC, PWM Generator, Tach Counter
Output Type PWM
Output Alarm Yes
Output Fan Yes
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786814-MAX6644LBAAEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6644LBAAEE+
Introduction Date May 01, 2004
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX6644LBAAEE+ CAD Model

Description

The MAX6644LBAAEE+ is a high-performance, precision fan-speed controller from Maxim Integrated, designed to ensure optimal thermal management in a variety of electronic devices. This advanced component is engineered to regulate and monitor the speed of brushless DC fans, making it an indispensable part of maintaining system reliability and efficiency in computing, telecommunications, and industrial applications.

Key Features

  • Temperature Monitoring: The MAX6644LBAAEE+ is equipped with temperature sensors to provide real-time feedback on system thermal conditions, enabling dynamic fan speed adjustments.
  • Automatic Fan Speed Control: With the capability to adjust fan speed based on temperature inputs, this controller helps reduce acoustic noise and power consumption while ensuring adequate cooling.
  • Fail-Safe Features: The device includes a fail-safe output that can be used to trigger a system shutdown or alarm if the fan fails or temperature exceeds safe thresholds, enhancing system protection.
  • I2C-Compatible Interface: The integrated I2C-compatible interface allows for easy communication with microcontrollers or processors, enabling sophisticated fan control algorithms and system diagnostics.
  • Programmable Settings: Users can program setpoints, temperature thresholds, and fan speed characteristics to tailor the controller to specific system requirements.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various power supply specifications.

Applications

  • Servers and Workstations
  • Storage Systems
  • Telecommunications Equipment
  • Industrial Controllers

The MAX6644LBAAEE+ is presented in a compact package, making it suitable for space-constrained environments without compromising performance. Its robust design and advanced features ensure that it can meet the stringent requirements of high-performance electronic systems, providing a reliable solution for thermal management challenges.

Whether you are developing enterprise-level servers, designing sophisticated telecommunications hardware, or building industrial control systems, the MAX6644LBAAEE+ from Maxim Integrated offers a versatile and efficient fan control solution that can help maintain the optimal balance between cooling performance and energy consumption.

You May Also Be Interested in

Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Nuvoton Technology Corporation of America
Lowest to $9.7932
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0919 $58.7461
46+ $2.5364 $116.6744
71+ $2.4578 $174.5038
98+ $2.3781 $233.0538
126+ $2.2996 $289.7496
169+ $2.0617 $348.4273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess