EN
  • EN
  • DE

MAX3440EEPA+

Part No MAX3440EEPA+
Manufacturer Maxim Integrated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description ±70-V fault-protected 3.3-V to 5-V RS-485 transceiver with IEC ESD 8-SOIC -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Data Rate 10 Mbps
Interface RS-422, RS-485
Lead Free Yes
Logic Function Transceiver
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Through Hole
Nominal Supply Current 30 mA
Number of Drivers 1
Number of Pins 8
Number of Receivers 1
Number of Transceivers 1
Number of Transmitters 1
Operating Supply Voltage 5 V
Propagation Delay 2 µs
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1075300-MAX3440EEPA+
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3440EEPA+ CAD Model

Description

Maxim Integrated's MAX3440EEPA+ RS-485/RS-422 Transceiver

The MAX3440EEPA+ is a high-performance, low-power transceiver for RS-485 and RS-422 communication from Maxim Integrated. This device is designed to provide reliable data transmission over long cable runs, or in electrically noisy environments, making it an ideal choice for industrial, networking, and automation applications.

Key Features

  • Half-Duplex Communication: The MAX3440EEPA+ supports half-duplex communication, allowing for bidirectional communication over a single pair of wires.
  • High-Speed Operation: With the capability to transfer data at rates up to 2.5Mbps, this transceiver is suitable for high-speed applications that require robust data integrity.
  • Extended Temperature Range: It operates effectively across a wide temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
  • Integrated Protection: The device features integrated protection against electrostatic discharge (ESD) up to ±15kV, as well as short-circuit protection on the driver outputs.
  • Low Power Shutdown Mode: It also includes a low power shutdown mode that reduces power consumption when not in active use.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.

Applications

The MAX3440EEPA+ is versatile and can be used in a variety of applications including:

  • Industrial Control Systems
  • Networked Security Systems
  • Building Automation
  • Data Acquisition Systems
  • Point of Sale Systems

Package and Quality

The transceiver is offered in an 8-pin DIP package, allowing for easy integration into existing designs. Maxim Integrated ensures high manufacturing standards, providing a reliable solution for critical communication systems.

Conclusion

With its robust feature set and reliable performance, the MAX3440EEPA+ from Maxim Integrated stands out as a top choice for designers looking to implement RS-485 or RS-422 communication in their systems. Its combination of speed, protection, and versatility make it a strong candidate for a wide range of applications.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess