EN
  • EN
  • DE

LTC2945IUD#TRPBF

Part No LTC2945IUD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Reel
Applications General Purpose
Parts Input Voltage (V) 4V ~ 80V
Supply Voltage (V) 2.7V ~ 5.9V
Supply Current 800μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-WFQFN Exposed Pad
Supplier Device Package 12-QFN (3x3)
Family Part Number LTC2945
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 719189-LTC2945IUD#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC3105
Introduction Date October 15, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2945IUD#TRPBF CAD Model

Description

Product Overview: LTC2945IUD#TRPBF

The LTC2945IUD#TRPBF is a comprehensive power monitor IC from Linear Technology, designed to cater to a wide range of applications requiring precise current, voltage, and power monitoring. This high-precision integrated circuit is suitable for systems that need to carefully monitor their power consumption to ensure efficiency and reliability.

Key Features

  • Wide Operating Range: The device can monitor a wide voltage range of 0V to 80V, making it versatile for various applications, from low-voltage to high-voltage systems.
  • High Accuracy: It offers high accuracy monitoring of current and voltage, ensuring precise control and measurement for critical applications.
  • Integrated 12-Bit ADC: The LTC2945 comes with an integrated 12-bit analog-to-digital converter that provides detailed and accurate readings of the measured parameters.
  • Power Monitoring: It can measure power by internally multiplying the measured current and voltage, giving users insights into the power usage of their systems.
  • I2C/SMBus Compatible Interface: The device supports I2C or SMBus interface for easy integration with microcontrollers and other digital systems, allowing for straightforward communication and control.
  • Adjustable Alert Thresholds: Users can set high and low thresholds for voltage, current, and power to trigger alerts, which is essential for protective measures in sensitive applications.

Applications

The LTC2945IUD#TRPBF is ideal for various applications, including but not limited to:

  • Telecommunications equipment
  • Networking devices such as switches and routers
  • Industrial systems
  • Automotive electronics
  • Portable and battery-powered devices
  • Power management systems

Reliability and Packaging

The device is offered in a compact 12-lead QFN package, ensuring a minimal footprint on PCBs. It is also characterized for operation from -40°C to 125°C, which guarantees reliable performance across a wide temperature range, making it suitable for harsh environments.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1838 $55.9190
11+ $9.1765 $100.9415
17+ $8.8897 $151.1249
24+ $8.6030 $206.4720
31+ $8.3162 $257.8022
41+ $7.4559 $305.6919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,860 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess