EN
  • EN
  • DE
  • IT

MAX17040X+U

Part No MAX17040X+U
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC 2-WIRE FG W/MODEL GAUGE 9USCP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Interface I2C
Temperature Range - Operating -20°C ~ 70°C
Manufacturer Package 9-WFBGA, WLBGA
Supplier Device Package 9-WLP (1.26x1.26)
Family Part Number MAX17040
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702043-MAX17040X+U
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17040X+U CAD Model

Description

Maxim Integrated's MAX17040X+U: Fuel Gauge IC

The MAX17040X+U from Maxim Integrated is a compact, high-precision fuel gauge integrated circuit (IC) designed to accurately monitor the state of charge (SoC) in single-cell lithium-ion (Li+) batteries. This advanced chip is an essential component for portable devices where battery life indication is critical, such as smartphones, tablets, and wireless headphones.

Utilizing the proprietary ModelGauge™ algorithm, the MAX17040X+U eliminates the need for battery characterization and calibration. This innovative technology provides a robust and reliable SoC estimation by combining the virtues of both coulomb counting and voltage-based methods. The result is a highly accurate fuel gauge that can adapt to battery aging and temperature changes without requiring user intervention.

The IC is incredibly easy to implement, requiring minimal external components. Its compact size, available in a tiny µDFN package, makes it ideal for space-constrained applications. The MAX17040X+U operates over a wide voltage range, typically from 2.5V to 5.5V, ensuring versatility across various battery chemistries and configurations.

One of the key features of the MAX17040X+U is its QuickStart mode, which allows for an instant-on experience for the host device. This feature is particularly useful in scenarios where immediate device usage is necessary after a battery swap or insertion. Additionally, the IC includes an alert function that notifies the system when the battery falls below a user-defined threshold, enabling proactive power management to prevent unexpected shutdowns.

Communication with the host microcontroller is achieved through an I2C interface, allowing for easy integration into existing designs. The MAX17040X+U also supports a range of host commands for added flexibility, including sleep mode entry for power conservation when the host device is inactive.

With its combination of accuracy, ease of use, and compact form factor, the MAX17040X+U is an excellent choice for designers looking to enhance the user experience of their portable devices through reliable battery management.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,340 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess