EN
  • EN
  • DE

UCC2804J

Part No UCC2804J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Low-Power BiCMOS Current-Mode PWM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1276187-UCC2804J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2804J CAD Model

Description

Introducing the UCC2804J from Texas Instruments

The UCC2804J is a high-performance, low-power BiCMOS current-mode PWM controller from Texas Instruments, designed for a wide array of power supply applications. This versatile IC is well-suited for use in off-line and DC-to-DC converter configurations, offering designers a robust feature set to create efficient and reliable power solutions.

Key Features

  • Low Startup and Operating Current: The UCC2804J is optimized for low power consumption, with a startup current of typically 0.5 mA and an operating current of 2.5 mA, making it ideal for power-sensitive applications.
  • High-Frequency Operation: With an operational frequency range up to 1 MHz, this controller allows for smaller external components, resulting in a compact and cost-effective power supply design.
  • Current-Mode Control: The current-mode architecture provides superior transient response, simplified loop compensation, and robust overcurrent protection.
  • Trimmed Oscillator Discharge Current: This feature helps maintain oscillator frequency accuracy, ensuring consistent performance.
  • Automatic Feed-Forward Compensation: This compensates for varying input voltages and maintains stable operation.
  • Programmable Soft-Start: The UCC2804J incorporates a soft-start feature to minimize inrush current during startup, enhancing the longevity and reliability of the system.

Applications

The UCC2804J is ideal for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Off-line converters
  • Portable power devices
  • Power-saving and green power applications

Reliability and Performance

Texas Instruments is known for its commitment to quality and reliability, and the UCC2804J is no exception. It is designed to meet the stringent requirements of modern power supply systems, providing a combination of features that ensure stable operation under a range of conditions. With its advanced technology and high level of integration, the UCC2804J simplifies the design of power management circuits, allowing for a more efficient and cost-effective end product.

For detailed specifications, application notes, and support tools, visit the Texas Instruments product page for the UCC2804J.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess