EN
  • EN
  • DE

430BOOST-CC110L

Part No 430BOOST-CC110L
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description RF BOOSTERPACK CC110L
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series LaunchPad
Part Status Active
Type Transceiver, ISM
Frequency 868MHz, 915MHz
Related Parts MSP430
Supplied Contents 2 Boards, Accessories
Win Source Part Number 430BOOST-CC110L-359932
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 430BOOST-CC110L CAD Model

Description

Product Overview: 430BOOST-CC110L RF BoosterPack

The 430BOOST-CC110L is a unique add-on module from Texas Instruments, designed to seamlessly integrate with the TI LaunchPad development kit ecosystem. This RF BoosterPack is specifically engineered to provide a cost-effective and easy-to-use radio communication solution for wireless applications. It is based on the CC110L sub-1 GHz RF transceiver, which is a highly-efficient, low-power radio module capable of operating in various frequency bands.

Key Features

  • Compatibility: The 430BOOST-CC110L is designed to be compatible with the MSP430 Value Line LaunchPad development kit, allowing hobbyists, engineers, and educators to add wireless capability to their projects with minimal effort.
  • Sub-1 GHz RF Transceiver: Utilizes the CC110L chip, which provides a flexible and robust communication link suitable for a wide range of applications, including home automation, wireless sensor networks, and industrial monitoring.
  • Frequency Bands: Supports various frequency bands (315/433/868/915 MHz), making it adaptable to different regional standards and requirements.
  • Modulation Formats: The module supports multiple modulation formats, including 2-FSK, 4-FSK, GFSK, and MSK, offering versatility in communication protocols.
  • Low-Power Consumption: Designed for battery-operated and low-power applications, it ensures long battery life and sustainable performance.
  • Easy-to-Use: The BoosterPack includes an antenna integrated on the PCB, which simplifies the design process and reduces the need for external components.
  • Software Support: Texas Instruments provides comprehensive software support, including sample code and a development framework that helps to speed up the design and implementation process.

Applications

The 430BOOST-CC110L RF BoosterPack is versatile and can be used across a variety of applications. It is particularly well-suited for:

  • Wireless sensor networks
  • Home and building automation
  • Industrial monitoring and control
  • Remote control systems
  • Low-power telemetry

With its ease of integration, low power consumption, and support for multiple frequency bands, the 430BOOST-CC110L is an excellent choice for developers looking to add wireless capabilities to their MSP430-based projects.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess