The MIC94061YC6 is a high-side load switch manufactured by Micrel (now Microchip Technology). It is designed to control power to a load, providing features such as inrush current limiting and over-temperature protection. This load switch is commonly used in portable devices, power management systems, and other applications where efficient power control is required.
Applications:
- Portable devices
- Power management systems
- USB power distribution
- Solid-state drives (SSDs)
Features:
- Low on-resistance: Reduces power losses and improves efficiency.
- Adjustable inrush current limiting: Prevents voltage droop and system instability during startup.
- Over-temperature protection: Protects the load switch from thermal damage.
- Small package size: Allows for compact circuit designs.
Benefits:
- Improved system reliability due to over-temperature protection.
- Reduced voltage droop during startup with inrush current limiting.
- Extended battery life in portable applications.
- Simplified circuit design due to integrated features.
Technical Specifications:
The MIC94061YC6 typically features an input voltage range of 1.6V to 5.5V and a continuous current rating of up to 1.2A. The on-resistance (RDS(on)) is typically around 80 mΩ. The inrush current limit is adjustable using an external resistor. The over-temperature protection threshold is typically around 150°C. It is commonly available in a small 6-pin package. Consult the manufacturer's datasheet for precise specifications.
The MIC94061YC6 provides a robust and efficient solution for load switching applications. Its integrated features, such as inrush current limiting and over-temperature protection, make it an ideal choice for protecting sensitive electronic devices and ensuring reliable system operation.