EN
  • EN
  • DE

MC74AC541DWG

Part No MC74AC541DWG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 8BIT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 136263-MC74AC541DWG
Ultra Librarian 3D Model Ultra Librarian MC74AC541DWG CAD Model

Description

The MC74AC541DWG is a high-performance octal buffer and line driver designed to interface with 8-bit microprocessors and bus-oriented systems. Manufactured by ON Semiconductor, a leader in energy-efficient innovations, this integrated circuit is part of the 74AC series, which is renowned for its high-speed operation and robustness.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Operating Voltage: 2.0V to 6.0V, which allows for the flexibility to be used in various systems and logic level interfaces.
  • High Output Drive: Capable of driving 15 LSTTL loads, ensuring strong signal transmission that can overcome line capacitance and resistance.
  • 3-State Outputs: These outputs can be put into a high impedance state, thus allowing for bus-oriented applications.
  • Pin Configuration: The device comes in a 20-pin SOIC (DWG) package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a PCB.
  • Performance: It boasts fast propagation delays and output transition times, which are critical for high-speed data transmission and processing.

Applications

The versatility of the MC74AC541DWG makes it ideal for a wide range of applications. It is particularly well-suited for:

  • Memory driving in computers and servers
  • Bus interface and buffering tasks in microprocessor or microcontroller-based systems
  • Signal driving for bus lines in networking and telecommunication equipment
  • Interfacing in data acquisition systems and instrumentation

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC74AC541DWG is no exception, as it is produced with stringent quality control processes and is designed to meet or exceed industry standards for performance and reliability.

For engineers and designers looking for a reliable octal buffer and line driver that can deliver high-speed data transmission with the flexibility of 3-state outputs, the MC74AC541DWG from ON Semiconductor is an excellent choice. Its compatibility with a wide range of voltages and ability to drive multiple loads makes it a versatile component for any high-performance digital logic circuit.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess