EN
  • EN
  • DE

UCC2750DW

Part No UCC2750DW
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description Source Ringer Controller
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Ring Generator Controller
Number of Circuits 1
Operating Supply Voltage 5V
Operating Supply Current 500μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Includes DC Current Limiting, Secondary Side Voltage Mode Control
RoHS State Request Verification
Win Source Part Number 1276153-UCC2750DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2750
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2750DW CAD Model

Description

The UCC2750DW is a robust, high-speed gate driver integrated circuit (IC) designed by Texas Instruments, renowned for its expertise in semiconductor solutions. This powerful driver is specifically engineered to control and drive power MOSFETs, IGBTs, and other types of power transistors used in a wide array of applications, including motor control, power supplies, and energy conversion systems.

Key Features

  • High-Current Drive Capability: The UCC2750DW can deliver peak output currents up to 4A, ensuring efficient switching of connected power devices, which can help reduce switching losses and improve the overall efficiency of the system.
  • Dual Channel: It features a dual-channel configuration, which allows for independent control of two different gates. This design can be used for driving two separate transistors or for high-side and low-side driving in a half-bridge configuration.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range from 4.5V to 18V, making it versatile for various power levels and compatible with many control circuits.
  • Fast Propagation Delays: With its fast propagation delays and rise/fall times, the UCC2750DW ensures rapid switching of power devices, which is crucial for high-frequency operation and reducing transition losses.
  • Robust Design: It is designed with features such as under-voltage lockout (UVLO) to ensure reliable operation under adverse voltage conditions, protecting both the driver and the power device.
  • Industry-Standard Pinout: The device comes in a 16-pin SOIC package with an industry-standard pinout, easing the design process and allowing for drop-in replacements in existing designs without major PCB changes.

Applications

The UCC2750DW is an ideal choice for a range of applications that demand efficient and reliable high-speed switching. Its robustness and versatility make it suitable for:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Drives
  • Power Inverters
  • Class-D Audio Amplifiers

With its combination of performance, reliability, and ease of use, the UCC2750DW from Texas Instruments stands out as a top choice for designers and engineers looking to optimize their power management and conversion systems.

You May Also Be Interested in

Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7332 $59.4664
5+ $24.3965 $121.9825
7+ $23.6341 $165.4387
9+ $22.8717 $205.8453
12+ $22.1093 $265.3116
16+ $19.8221 $317.1536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess