EN
  • EN
  • DE

OMAP3530ECBBALPD

Part No OMAP3530ECBBALPD
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-35XX 600MHZ 515FCBGA / SOC OMAP3 ARM Cortex A8 65nm 515-Pin POP-FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-35xx
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Signal Processing; C64x+, Multimedia; NEON SIMD
RAM Controllers LPDDR
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 1.x (3), USB 2.0 (1)
Voltage - I/O 1.8V, 3.0V
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 515-VFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (12x12)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 790915-OMAP3530ECBBALPD
Popularity Medium
Supply and Demand Status Limited
Family Name OMAP3530ECBBALPD
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OMAP3530ECBBALPD CAD Model

Description

Product Overview: OMAP3530ECBBALPD

The OMAP3530ECBBALPD is a high-performance processor designed by Texas Instruments, tailored for mobile and embedded applications. This sophisticated system on chip (SoC) integrates a dual-core architecture that combines a general-purpose ARM Cortex-A8 core with a TMS320C64x+ DSP core, making it an ideal solution for multimedia and signal processing tasks.

Key Features

  • ARM Cortex-A8 Core: At the heart of the OMAP3530 lies the ARM Cortex-A8 processor, which operates at speeds up to 600 MHz. This core is designed for high-end embedded applications and provides a balance of power efficiency and computing performance.
  • TMS320C64x+ DSP: The integrated digital signal processor (DSP) is optimized for high-performance signal processing tasks, which is essential for audio, video, and image processing applications. The DSP enhances the multimedia capabilities of the device without overburdening the main processor.
  • PowerVR SGX Graphics: The inclusion of PowerVR SGX graphics hardware provides advanced 2D/3D acceleration, enabling rich graphical user interfaces, gaming experiences, and smooth video playback.
  • Memory Interface: The OMAP3530 supports a range of memory interfaces, including DDR SDRAM and NAND flash memory, allowing designers to choose the best memory solutions for their specific application needs.
  • High-Speed USB 2.0: With an integrated high-speed USB 2.0 interface, the OMAP3530 facilitates rapid data transfer and connectivity with peripherals and other devices.
  • Operating System Support: This processor is compatible with various operating systems, such as Linux, Android, and Windows Embedded CE, providing flexibility in software design and implementation.

Applications

The OMAP3530ECBBALPD is well-suited for a wide range of applications. Its powerful processing capabilities make it ideal for portable media players, navigation devices, digital signage, industrial automation, and medical devices. Its ability to handle complex multimedia tasks also makes it a popular choice for smartphones and tablets that require high-definition video playback and advanced gaming features.

Conclusion

In summary, the OMAP3530ECBBALPD from Texas Instruments represents a blend of performance, power efficiency, and multimedia capabilities. Its dual-core architecture, including an ARM Cortex-A8 and a DSP, along with robust graphics support, makes it a versatile choice for developers looking to push the boundaries of what's possible in embedded and mobile device design.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess