EN
  • EN
  • DE

ZXGD3101N8

Part No ZXGD3101N8
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description SYNCHRONOUS RECTIFIER CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1283378-ZXGD3101N8
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZXGD3101N8 CAD Model

Description

Introducing the ZXGD3101N8 from Diodes Incorporated

The ZXGD3101N8 is a state-of-the-art gate driver designed to deliver high performance and efficiency for a wide range of applications. Manufactured by Diodes Incorporated, a leading global provider of semiconductors, this device is engineered to meet the rigorous demands of modern electronic systems.

Key Features

  • High-Speed Operation: The ZXGD3101N8 is capable of driving MOSFETs and IGBTs at high speeds, ensuring swift switching for improved performance.
  • Sink and Source Capability: This gate driver can sink and source high currents, offering a peak output current of up to 2A. This feature ensures that the connected power devices are turned on and off efficiently, reducing power losses.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 5.5V to 15V, providing flexibility in various circuit configurations and ensuring compatibility with a range of control logic levels.
  • Low Propagation Delay: The device boasts a low propagation delay, which minimizes the time lag between the input signal and the output response, crucial for high-frequency applications.
  • Robust Protection Features: The ZXGD3101N8 incorporates under-voltage lockout (UVLO) protection to prevent malfunction when the supply voltage drops below a certain threshold, ensuring reliable operation.

Applications

The ZXGD3101N8 is versatile and can be used in various applications, including:

  • DC-DC converters
  • Motor drives
  • Power inverters
  • Switched-mode power supplies

Package and Environmental Compliance

The device is offered in an 8-pin SOIC (N-8) package, which is not only compact but also easy to integrate into PCB designs. Additionally, the ZXGD3101N8 is compliant with RoHS and Green standards, making it an environmentally friendly choice for companies looking to minimize their ecological footprint.

With its robust feature set and Diodes Incorporated's commitment to quality, the ZXGD3101N8 gate driver is an excellent choice for designers seeking performance and reliability in their power management systems.

You May Also Be Interested in

Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6967 $60.2703
22+ $5.4955 $120.9010
33+ $5.3234 $175.6722
45+ $5.1513 $231.8085
58+ $4.9804 $288.8632
78+ $4.4652 $348.2856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess