EN
  • EN
  • DE

FAN7171MX-F085

Part No FAN7171MX-F085
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000793-FAN7171MX-F085
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Series Automotive, AEC-Q100
Packaging Tape & Reel (TR)
Voltage - Supply 10V ~ 20V
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian FAN7171MX-F085 CAD Model

Description

ON Semiconductor FAN7171MX-F085 High-Current High-Side Gate Drive IC

The FAN7171MX-F085 from ON Semiconductor is a high-side gate drive IC designed for high-power applications that require efficient and reliable switching. This gate drive IC is capable of driving high-current IGBTs and power MOSFETs, making it an ideal choice for advanced electrical systems such as inverters, converters, and motor drives.

Key Features:

  • High-Current Drive Capability: The FAN7171MX-F085 can provide a high peak current drive, which ensures robust and efficient switching of power transistors.
  • High-Voltage Operation: With a maximum bootstrap supply voltage of 600V, this IC is suitable for high-voltage applications, offering a wide range of operation for various industrial needs.
  • Integrated Bootstrap Diode: The inclusion of an integrated bootstrap diode simplifies the circuit design and reduces external component count, enhancing system reliability.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the gate driver operates only when the supply voltage is sufficient, protecting the power transistors from inadequate gate voltage.
  • Fast Propagation Delays: The device offers fast propagation delays, which is critical for high-frequency switching applications.
  • 3.3V and 5V Logic Compatible: Compatible with both 3.3V and 5V logic inputs, the FAN7171MX-F085 provides flexibility in interfacing with various logic controllers.
  • Over-Current Protection: The gate driver includes an over-current protection feature that helps prevent damage to the power transistors during over-current conditions.

Applications:

  • AC and DC motor drives
  • Renewable energy inverters
  • Uninterruptible power supplies (UPS)
  • Industrial automation and control systems
  • High-power DC/DC converters

The FAN7171MX-F085 is offered in a compact 8-pin SOP package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set ensure high performance and reliability for demanding industrial environments. With ON Semiconductor's reputation for quality, this high-side gate drive IC is a dependable choice for your high-current switching needs.

You May Also Be Interested in

NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5744 $50.3184
27+ $3.7534 $101.3418
42+ $3.6361 $152.7162
57+ $3.5188 $200.5716
74+ $3.4015 $251.7110
99+ $3.0496 $301.9104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess