Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Phototransistors
Mfr Sharp Microelectronics
Package Tape & Reel
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 35 V
Current - Collector (Ic) (Max) 20 mA
Current - Dark (Id) (Max) 100 nA
Wavelength 900nm
Viewing Angle 30°
Power - Max 75 mW
Mounting Type Surface Mount
Orientation Universal
Temperature Range - Operating -30°C ~ 85°C (TA)
Package / Case 2-SMD, No Lead
Standard Package 1,500 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
ECCN EAR99
HTSUS 8541.49.7080
Win Source Part Number 657582-PT100MC0MP1
Ultra Librarian 3D Model Ultra Librarian PT100MC0MP1 CAD Model

Description

The 657582-PT100MC0MP1 is a phototransistor from Sharp Microelectronics.

  • Orientation: Universal
  • Maximum Power: 75mW
  • Collector-Emitter Breakdown Voltage: 35V
  • Maximum Collector Current: 20mA
  • Viewing Angle: 30°
  • Mounting Type: Surface Mount
  • Package: Tape & Reel
  • Status: Obsolete
  • Standard Package Quantity: 1,500 pcs

You May Also Be Interested in

ON Semiconductor
SENSOR PHOTO 880NM TOP VIEW RAD
Need more? Email Us
ECAD model for QSD123A4R0
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 830NM TOP TO206AA
Need more? Email Us
ECAD model for BPY 62-3/4
ams
Phototransistors
Need more? Email Us
ECAD model for BPX81-3
Everlight Electronics Co Ltd
20mA 30V 860nm 100nA Through Hole,L=4.5mm Phototransistors RoHS
Lowest to $0.0320
ECAD model for PT908-7C(BIN4)
TT Electronics
SENSOR PHOTO 890NM TOP VIEW RAD
Need more? Email Us
ECAD model for OP593B
Vishay
PHOTOTRANSISTOR 450 TO 1080 NM
Lowest to $0.6394
ECAD model for BPW85
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 920NM SIDE VIEW SMD
Need more? Email Us
ECAD model for SFH 3204-Z
Vishay
PHOTOTRANSISTOR 790 TO 970 NM
Need more? Email Us
ECAD model for VEMT2003X01
Everlight Electronics Co Ltd
20mA 30V 860nm 100nA Through Hole,L=4.5mm Phototransistors RoHS
Lowest to $0.0510
ECAD model for PT908-7C(BIN3)

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention