EN
  • EN
  • DE
  • IT

NCP1392BDR2G

Part No NCP1392BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description Gate Power Driver IC / IC HALF BRIDGE DVR HV OSC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 8 V to 20 V
Current - Peak Output (Source, Sink) 500mA, 1A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise and Fall Time 40ns, 20ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 024934-NCP1392BDR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name NCP1392B
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian NCP1392BDR2G CAD Model

Description

ON Semiconductor NCP1392BDR2G High Performance Resonant Mode Controller

The ON Semiconductor NCP1392BDR2G is a versatile and efficient resonant mode controller designed for switch mode power supplies. This advanced controller is part of ON Semiconductor's high-performance power management solutions, catering to a variety of applications that require precise and reliable power control. With its state-of-the-art features, the NCP1392BDR2G is an ideal choice for engineers looking to enhance the performance and efficiency of their power supply designs.

Key Features

  • High-Frequency Operation: The NCP1392BDR2G operates at high frequencies, which allows for smaller and more efficient transformer designs, reducing the overall size and cost of the power supply.
  • Adjustable Dead Time: The device offers adjustable dead time control, enabling optimization of the power stage to achieve higher efficiency and better EMI performance.
  • Auto-Recovery Fault Protection: It includes various protection features such as overcurrent, overvoltage, and short-circuit protection, ensuring the longevity and safety of the power supply.
  • Soft-Start Capability: The soft-start function gradually increases the output voltage, preventing abrupt changes that could damage sensitive electronic components.
  • Frequency Modulation: Frequency modulation helps to spread the electromagnetic interference (EMI) spectrum, reducing the peak EMI and making it easier to meet regulatory standards.

Applications

The NCP1392BDR2G is suitable for a wide range of applications, including but not limited to:

  • Flat-panel televisions and monitors
  • Desktop and server power supplies
  • Adapters for laptops and gaming consoles
  • LED lighting and ballasts

Technical Specifications

  • Package: The NCP1392BDR2G comes in a compact SOIC-8 package, ensuring a minimal footprint on printed circuit boards (PCBs).
  • Temperature Range: It operates over an extended temperature range, making it suitable for industrial applications.
  • RoHS Compliant: The device is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment.

With its robust design and comprehensive feature set, the ON Semiconductor NCP1392BDR2G resonant mode controller is a top-tier solution for modern power supply challenges, offering both performance and reliability.

You May Also Be Interested in

Micrel
6A-Peak Low-Side MOSFET Driver
Lowest to $20.4324
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8757
Texas Instruments
High-Voltage, High-Side and Low-Side Gate Drivers
Need more? Email Us
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Lowest to $42.0937
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.5360
Micrel
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging
Lowest to $11.6993
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $1.0944

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.2858 $57.1450
60+ $1.8756 $112.5360
93+ $1.8169 $168.9717
128+ $1.7583 $225.0624
165+ $1.6997 $280.4505
221+ $1.5239 $336.7819
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess