EN
  • EN
  • DE

UCC25800AQDGNQ1

Part No UCC25800AQDGNQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC ISOLATION / Transformer Driver PMIC 8-HVSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Applications Transformer Driver
Current - Supply 14mA
Voltage - Supply 9V ~ 34V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-PowerTSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-HVSSOP
Base Product Number UCC25800
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1380200-UCC25800AQDGNQ1
Ultra Librarian 3D Model Ultra Librarian UCC25800AQDGNQ1 CAD Model

Description

UCC25800AQDGNQ1

The UCC25800AQDGNQ1 from Texas Instruments is a state-of-the-art resonant controller specifically designed for automotive applications. This advanced device is engineered to provide highly efficient, reliable, and compact power supply solutions. It is especially suitable for applications requiring high-density power conversion with minimal heat dissipation.

Featuring an advanced and flexible control method known as multi-mode control, the UCC25800AQDGNQ1 seamlessly transitions between different operating modes based on load conditions. This versatility ensures optimal efficiency across a wide range of power outputs, from light loads to full loads. The controller supports both half-bridge and full-bridge topologies, making it a versatile choice for various design requirements.

The UCC25800AQDGNQ1 is equipped with numerous protective features to ensure the safety and longevity of the power supply and the end application. These include overcurrent protection, overvoltage protection, and thermal shutdown. The device also integrates a soft-start feature to mitigate inrush current during startup, contributing to system reliability.

Designed with the automotive industry in mind, this controller meets stringent AEC-Q100 Grade 1 standards, ensuring operation in extreme temperature environments ranging from -40°C to +125°C. The device is housed in a compact 8-pin MSOP (DGN) package, which is ideal for space-constrained applications.

Whether it's for infotainment systems, advanced driver assistance systems (ADAS), or other automotive power systems, the UCC25800AQDGNQ1 is a perfect fit for designers looking to leverage the benefits of resonant conversion in a robust, automotive-grade package. Texas Instruments' commitment to quality and performance is evident in this controller, which is designed to deliver the efficiency and reliability required for the next generation of automotive applications.

For more detailed technical specifications, application notes, and support resources, please visit the Texas Instruments product page.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $4.4879
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess