EN
  • EN
  • DE

SAB-C505CA-4EM(BB)

Part No SAB-C505CA-4EM(BB)
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187666-SAB-C505CA-4EM(BB)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAB-C505CA-4EM(BB) CAD Model

Description

The SAB-C505CA-4EM(BB) is a microcontroller manufactured by Infineon Technologies. It is part of the C500 family, which are 8-bit microcontrollers designed for a wide range of embedded applications. These microcontrollers are known for their robust architecture, integrated peripherals, and cost-effectiveness. The SAB-C505CA-4EM(BB) specifically targets applications demanding efficient processing and reliable operation.

Applications:

  • Automotive applications: Engine control, ABS systems, airbag control.
  • Industrial automation: Programmable logic controllers (PLCs), motor drives, sensor interfaces.
  • Consumer electronics: Home appliances, power tools, remote controls.
  • Medical devices: Portable medical instruments, patient monitoring systems.
  • Telecommunications: Wireless communication devices, networking equipment.

Features:

  • 8-bit architecture: Based on the 8051 instruction set, ensuring compatibility and ease of programming.
  • On-chip memory: Includes both Flash memory for program storage and RAM for data storage.
  • Timers/Counters: Multiple timers and counters for precise timing and event counting.
  • Serial communication interfaces: Equipped with UART, SPI, and potentially other interfaces for serial communication.
  • Analog-to-Digital Converter (ADC): Allows for interfacing with analog sensors and signals.
  • Digital I/O ports: Provides a range of general-purpose digital I/O pins for controlling external devices.
  • Interrupt controller: Supports various interrupt sources for real-time event handling.
  • Power management: Features low-power modes to minimize power consumption.

Benefits:

  • Cost-effective solution: Offers a good balance of performance and features at a competitive price.
  • Easy to program: The 8051 instruction set is widely known and supported by many development tools.
  • High reliability: Designed for operation in harsh environments.
  • Versatile: Suitable for diverse embedded control applications.
  • Reduced system cost: Integrated peripherals reduce the need for external components.

Additional Details:

The SAB-C505CA-4EM(BB) requires a specific supply voltage for operation. The clock frequency determines the speed of the microcontroller. The package type, such as PLCC or QFP, influences PCB design and assembly. Detailed memory configuration, I/O pin count, and electrical characteristics are provided in the datasheet. Timing diagrams and interrupt latency are essential for real-time application development. It's crucial to consult the Infineon Technologies datasheet for the SAB-C505CA-4EM(BB) to access accurate and up-to-date specifications before incorporating it into a design.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess