EN
  • EN
  • DE

UCC2540EVM-054

Part No UCC2540EVM-054
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVALUATION MODULE FOR UCC2540 / UCC2540 EVALUATION MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Predictive Gate Drive
Part Status Obsolete(EOL)
Main Purpose AC/DC, Primary and Secondary Side
Outputs and Type 2, Isolated
Power - Output 36W
Voltage - Output 1.5V, 3.3V
Output Current 7.5A, 7.5A
Voltage - Input 18.5 V ~ 35 V
Regulator Topology Buck
Frequency - Switching 400kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part UCC2540, UCC38083
Win Source Part Number 798725-UCC2540EVM-054
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2540EVM-054
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UCC2540EVM-054 CAD Model

Description

The UCC2540EVM-054 from Texas Instruments is a state-of-the-art evaluation module designed for the assessment and development of the UCC2540x family of secondary-side synchronous rectifier controllers. This evaluation module is an essential tool for engineers and designers who wish to explore the capabilities and performance of the UCC2540x series in their power supply applications.

Key Features

  • Direct compatibility with the UCC2540x series of synchronous rectifier controllers
  • Optimized for high-efficiency operation in flyback, forward, and other isolated topologies
  • Robust design capable of handling high power densities and rapid switching frequencies
  • Integrated with all necessary components for immediate out-of-the-box usage
  • Comprehensive test points and jumper settings for extensive parameter evaluation

Performance and Flexibility

The UCC2540EVM-054 is designed to showcase the high efficiency and flexibility that the UCC2540x controllers offer. With its high-performance characteristics, the evaluation module is ideal for applications requiring precise secondary-side rectification, such as server power supplies, telecom power systems, and industrial power units. The module's layout and components are optimized to minimize losses and maximize power transfer efficiency.

Easy Integration and Testing

Engineers can easily integrate the UCC2540EVM-054 into existing systems for testing purposes thanks to its user-friendly interface and comprehensive documentation. The module includes an array of test points and jumper options, allowing for quick adjustments and thorough analysis of the controller's performance in various scenarios.

Support and Resources

As with all Texas Instruments products, the UCC2540EVM-054 is supported by a wealth of resources. Detailed documentation, application notes, and user guides are available to assist in the rapid development and deployment of power solutions using the evaluation module. Additionally, TI's support community and technical assistance ensure that any questions or issues can be resolved efficiently.

Conclusion

Whether for prototyping, performance testing, or educational purposes, the UCC2540EVM-054 Evaluation Module is an invaluable asset for any engineer working with high-efficiency power systems. Its combination of advanced features, ease of use, and comprehensive support make it the ideal platform for exploring the capabilities of the UCC2540x synchronous rectifier controllers.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8842PWG / NCV8842 BUCK REGULATOR 7.0 V-16 V TO 5.0 V, 3.3 V AND 2.5 V 1.0 A EVALUATION BOARD
Need more? Email Us
ON Semiconductor
EVAL BOARD BUCK CONV DUAL AG / Single Phase Buck Converter Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS62065-67-347 / TPS62065/TPS62067 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.9VDC/0.8VDC to 6VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD PWM DAC CONT PWR
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP1532 / NCP1532 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR PM6680A
Lowest to $6.5223
Microchip Technology
EVAL BOARD HIGH EFF BUCK REG
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7237CHGSP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess