EN
  • EN
  • DE

CAT9554AYI-GT2

Part No CAT9554AYI-GT2
Manufacturer ON Semiconductor
Catalog Interface - I/O Expanders
Description IC XPND 400KHZ I2C SMBUS 16TSSOP / I/O Expander 8 I2C, SMBus 400 kHz 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Number of I/O 8
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 24mA
Clock Frequency 400 kHz
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number CAT9554
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 914775-CAT9554AYI-GT2
Ultra Librarian 3D Model Ultra Librarian CAT9554AYI-GT2 CAD Model

Description

ON Semiconductor CAT9554AYI-GT2: An Advanced I/O Expander for Robust Applications

The ON Semiconductor CAT9554AYI-GT2 is a high-performance, CMOS device that serves as an I/O expander for the two-line bidirectional bus (I²C). Designed to provide general-purpose remote I/O expansion for most microcontroller families, the CAT9554AYI-GT2 is an ideal solution for applications where additional I/Os are needed. This expander is particularly useful in environments where connections are at a premium and system simplicity is required.

With 8-bit I/O port expanders, the CAT9554AYI-GT2 allows for serial input/output expansion via an I²C-compatible serial interface. This feature enables the host controller to communicate with multiple devices, including not just I/O expanders, but also temperature sensors, A/D converters, and more, using just two pins for the I²C bus. This can significantly reduce the complexity of the control interface and free up valuable pins on the microcontroller.

The device supports both 400 kHz I²C Fast mode and 100 kHz I²C Standard mode, offering versatility for different system requirements. The CAT9554AYI-GT2 also provides an interrupt output which can be configured to reflect the status of the input pins, enabling prompt response from the host controller when input states change.

Each I/O on the CAT9554AYI-GT2 can be configured as either an input or an output without the use of a microcontroller, thanks to the easy programming of each individual I/O through the I²C interface. This allows for a dynamic and flexible I/O configuration even in the final stages of design. Additionally, the device's power-saving features make it suitable for low-power applications.

The CAT9554AYI-GT2 is offered in a compact TSSOP-16 package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliability across various environmental conditions. Whether it's for industrial control systems, computer peripherals, or consumer electronics, the CAT9554AYI-GT2 provides a smart, scalable solution for expanding I/O capabilities with minimal impact on the host processor.

With ON Semiconductor's reputation for quality and performance, the CAT9554AYI-GT2 is a robust component that can enhance the functionality of numerous electronic systems, providing a cost-effective and efficient approach to I/O expansion.

You May Also Be Interested in

ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess