EN
  • EN
  • DE

UCC24636DBVT

Part No UCC24636DBVT
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC REG SR CTRLR SYNC SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Secondary-Side Controller, Synchronous Rectifier
Supply Voltage - Operating 3.6 V to 28 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1115622-UCC24636DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC24636DBVT CAD Model

Description

Introducing the Texas Instruments UCC24636DBVT

The UCC24636DBVT is a state-of-the-art synchronous rectification controller designed by Texas Instruments to enhance power efficiency in flyback converters, widely used in modern power supply applications. This advanced controller is particularly suited for managing secondary side rectification processes in isolated power supply systems.

Key Features

  • Synchronous Rectification: The UCC24636DBVT employs synchronous rectification to replace diode rectifiers with MOSFETs, significantly reducing power loss and improving overall efficiency.
  • Adaptive Turn-off Logic: It features adaptive turn-off logic, which dynamically adjusts the timing of the MOSFET to ensure that it turns off just before the current reversal, minimizing power dissipation.
  • Voltage Mode and Current Mode Control: This controller supports both voltage mode and current mode control, providing flexibility for a range of power supply designs.
  • Wide VDD Range: It operates over a wide VDD range of 4.5 V to 18 V, accommodating various application requirements.
  • Discontinuous Conduction Mode (DCM) Operation: The UCC24636DBVT is optimized for DCM operation, which is common in low to medium power applications, ensuring efficient operation under light load conditions.
  • Green Product: As an environmentally responsible product, it complies with RoHS standards, reducing the use of hazardous substances in electronic equipment.

Applications

The UCC24636DBVT is versatile and can be used in a variety of applications, including:

  • AC/DC power supplies for consumer electronics
  • Power adapters for laptops and mobile devices
  • LED lighting systems
  • Telecommunications equipment
  • Industrial power systems

Package and Availability

The device is available in a compact 6-pin SOT-23 package, designated as DBVT, which is ideal for space-constrained applications. Texas Instruments ensures the availability of the UCC24636DBVT through their extensive distribution network, making it accessible for designers and manufacturers around the globe.

By incorporating the UCC24636DBVT into your power supply design, you can achieve higher efficiency, reduce thermal stress, and extend the lifespan of your end products, all while maintaining a compact form factor and adhering to environmental standards.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8358 $50.1480
130+ $0.7830 $101.7900
200+ $0.7565 $151.3000
285+ $0.7036 $200.5260
370+ $0.6772 $250.5640
465+ $0.6507 $302.5755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess