EN
  • EN
  • DE

LTC1329CS8-50#TRPBF

Part No LTC1329CS8-50#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT A-OUT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Number of Bits 8
Number of D/A Converters 1
Output Type Current - Unbuffered
Differential Output No
Data Interface SPI
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 6.5V
Voltage - Supply, Digital 2.7V ~ 6.5V
INL/DNL (LSB) -, ±0.9 (Maximum)
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Part Number Series LTC1329
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807161-LTC1329CS8-50#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1329CS8-50#TRPBF CAD Model

Description

LTC1329CS8-50#TRPBF - Digital to Analog Converter from Linear Technology

The LTC1329CS8-50#TRPBF is a high-performance, 8-bit digital-to-analog converter (DAC) designed and manufactured by Linear Technology, renowned for its precision electronic components. This particular DAC is part of the LTC1329 series and comes in a compact SO-8 package, making it suitable for space-constrained applications.

With its 8-bit resolution, the LTC1329CS8-50#TRPBF provides 256 discrete voltage levels, allowing for precise analog output control. The device operates on a single 5V supply, which is ideal for systems that require a low-power consumption profile. Additionally, this DAC features a settling time of just 7μs to 1/2 LSB, ensuring quick and accurate updates to the analog output, which is critical for real-time applications.

The LTC1329CS8-50#TRPBF offers a versatile interface with a three-wire serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, as well as DSP interface standards. This makes it easy to integrate into a variety of digital systems without the need for complex interfacing or additional components.

Linear Technology's LTC1329CS8-50#TRPBF is designed to be robust with its guaranteed specifications over the entire operating temperature range of 0°C to 70°C. This ensures reliable performance in a variety of environments and applications, including industrial control systems, automated test equipment, and data acquisition systems.

Key features of the LTC1329CS8-50#TRPBF include:

  • 8-Bit Resolution
  • Single 5V Supply Operation
  • Fast Settling Time: 7μs to 1/2 LSB
  • Three-Wire Serial Interface
  • Compatible with SPI, QSPI, MICROWIRE, and DSP Interface Standards
  • Low Power Consumption
  • Compact SO-8 Package
  • Industrial Temperature Range: 0°C to 70°C

The LTC1329CS8-50#TRPBF is an excellent choice for designers looking for a reliable and accurate DAC solution that is easy to use and integrate into their systems. Its combination of performance, compact form factor, and ease of use makes it a valuable component for precision analog output tasks.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6578 $50.4982
46+ $2.1808 $100.3168
72+ $2.1126 $152.1072
98+ $2.0445 $200.3610
127+ $1.9763 $250.9901
170+ $1.7719 $301.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess