EN
  • EN
  • DE

MC74AC245DTG

Part No MC74AC245DTG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR 3-ST 8BIT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 127746-MC74AC245DTG
Ultra Librarian 3D Model Ultra Librarian MC74AC245DTG CAD Model

Description

Product Overview: MC74AC245DTG from ON Semiconductor

The MC74AC245DTG is a high-performance, octal bidirectional transceiver from ON Semiconductor, designed to interface with 8-bit data buses and provide bidirectional drive capabilities with high data throughput. This integrated circuit is a crucial component in systems where data needs to be transferred efficiently between two buses.

Key Features

  • Octal Bidirectional Data Flow: With 8 channels, the MC74AC245DTG can handle eight data signals, allowing for simultaneous bidirectional data transmission.
  • High-Speed Operation: This transceiver operates at high speeds, ensuring quick data transfer which is essential for modern high-performance computing and communication systems.
  • 3-State Outputs: The outputs feature a 3-state design, which enables the outputs to be in one of three conditions: logic high, logic low, or high impedance. This is particularly useful for multiplexing and bus-oriented applications.
  • Low Power Consumption: As with many of ON Semiconductor's products, the MC74AC245DTG is designed for low power consumption, making it suitable for power-sensitive applications.

Applications

The versatility of the MC74AC245DTG lends itself to a wide range of applications, including:

  • Bus interface or signal buffering for microprocessors, microcontrollers, and other digital systems.
  • Data communication in telecommunications equipment.
  • Peripheral driving for both high and low current sinking capabilities.
  • Memory interfacing in personal computers, servers, and embedded systems.

Package and Quality

The MC74AC245DTG comes in a TSSOP-20 package, which is a compact, surface-mountable design that is suitable for space-constrained applications. ON Semiconductor is known for its commitment to quality, and this product is no exception. It is manufactured to high standards to ensure reliability and performance in demanding environments.

In conclusion, the MC74AC245DTG from ON Semiconductor is a versatile and efficient solution for data bus interfacing. Its combination of speed, power efficiency, and robust packaging make it an excellent choice for designers looking to optimize data transfer in their digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6784 $61.0560
210+ $0.5567 $116.9070
325+ $0.5394 $175.3050
445+ $0.5220 $232.2900
575+ $0.5045 $290.0875
770+ $0.4523 $348.2710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess