EN
  • EN
  • DE

MAX13089EASD+T

Part No MAX13089EASD+T
Manufacturer Maxim Integrated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Single Transmitter/Receiver RS-422/RS-485 14-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Data Rate 500 kbps
Lead Free Yes
Logic Function Transceiver
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 1.8 mA
Number of Drivers 1
Number of Pins 14
Number of Receivers 1
Number of Transmitters 1
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1074868-MAX13089EASD+T
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX13089EASD+T CAD Model

Description

Maxim Integrated MAX13089EASD+T RS-485/RS-422 Transceiver

The MAX13089EASD+T from Maxim Integrated is a high-performance, half-duplex transceiver designed for RS-485 and RS-422 communication protocols. This versatile device is tailored to meet the stringent requirements of high-speed data transmission over long distances and in noisy environments. It is an ideal choice for industrial, network, and automation applications where reliable communication is crucial.

Encased in a compact 14-pin SOIC package, the MAX13089EASD+T operates over a wide 3.3V to 5.5V supply voltage range, making it suitable for various systems with different power levels. It features a fail-safe receiver that guarantees a known state if the inputs are open, shorted, or idle, thereby enhancing the reliability of the communication system.

This transceiver is capable of data rates up to 16Mbps, which allows for rapid data transfer while maintaining signal integrity. The MAX13089EASD+T also incorporates hot-swap capability, which prevents glitches on the data line when devices are connected or disconnected while the power supply is on. This feature is particularly useful in systems where maintenance or modular expansions require hot-swapping of components.

With extended ESD (Electrostatic Discharge) protection up to ±15kV (Human Body Model), the MAX13089EASD+T ensures robustness in harsh electrical environments. It also features a reduced slew rate for lower EMI and reflections, making it suitable for applications in sensitive electronic equipment. Additionally, the device supports a wide temperature range of -40°C to +85°C, which is essential for industrial applications that may be subject to extreme operating conditions.

The MAX13089EASD+T transceiver includes a driver output/receiver input load that allows up to 256 transceivers on the bus, offering great scalability for complex systems. Its integrated thermal shutdown and short-circuit protection safeguard the device and the system from damage due to over-temperature and wiring faults.

With its robust feature set, the MAX13089EASD+T is a reliable solution for designers looking to implement RS-485 or RS-422 communication interfaces in their projects, providing a perfect blend of performance, protection, and practicality.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess