EN
  • EN
  • DE

DRV5013BCELPEM

Part No DRV5013BCELPEM
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH TO92-3  /  Digital Switch Latch Open Drain Hall Effect TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Tape & Reel (TR),Cut Tape (CT)
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 18mT Trip, -18mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.5V ~ 38V
Current - Supply (Max) 2.7mA
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package TO-92-3
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Base Product Number DRV5013
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV5013BCELPEMTR,296-DRV5013BCELPEMDKR-ND,296-DRV5013BCELPEMCT,296-DRV5013BCELPEMDKR
Standard Package 3,000
Win Source Part Number 984053-DRV5013BCELPEM
Ultra Librarian 3D Model Ultra Librarian DRV5013BCELPEM CAD Model

Description

Introducing the DRV5013BCELPEM Hall Effect Sensor from Texas Instruments

The DRV5013BCELPEM is a digital-latch Hall effect sensor designed by Texas Instruments, known for its reliability and performance in detecting magnetic fields. This device is particularly suitable for industrial and automotive applications where precise and robust magnetic field detection is critical.

Key Features

  • Magnetic Sensing: The DRV5013BCELPEM offers a latch-type magnetic sensing mechanism, which means the output changes state when a magnetic field of sufficient strength is detected and remains latched until a magnetic field of opposite polarity is applied.
  • Supply Voltage Range: It operates over a broad supply voltage range from 2.5V to 38V, making it versatile for various power environments.
  • Output: The device provides a digital output that indicates the presence of a magnetic field with a high level of accuracy.
  • Temperature Range: Designed to withstand extreme conditions, it functions within an extended temperature range from -40°C to 125°C, ensuring reliable operation in challenging environments.
  • Package: The DRV5013BCELPEM comes in a small and efficient 3-pin SOT-23 package, which is suitable for compact designs.
  • Power Consumption: With its low power consumption, it is an excellent choice for power-sensitive applications.

Applications

The versatility of the DRV5013BCELPEM Hall effect sensor makes it ideal for a wide range of applications, including:

  • Position and speed sensing in motors
  • End-stop detection in industrial equipment
  • Open/close detection in doors and lids
  • Flow meters
  • Tamper detection in utility meters

Why Choose the DRV5013BCELPEM?

With its robust design and Texas Instruments' commitment to quality, the DRV5013BCELPEM is an excellent choice for designers looking for a reliable sensor that can withstand the rigors of industrial and automotive environments. Its latch-type detection offers the precision needed for critical applications, while its wide operating voltage and temperature range ensure it can adapt to various use cases. Additionally, the low power consumption and small package size make it a practical component for modern, energy-efficient designs.

Whether you're developing consumer electronics, automotive systems, or industrial machinery, the DRV5013BCELPEM provides the performance and durability needed to create dependable, high-quality products.

You May Also Be Interested in

Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1638
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5360 $50.9200
230+ $0.4398 $101.1540
355+ $0.4261 $151.2655
490+ $0.4123 $202.0270
630+ $0.3986 $251.1180
840+ $0.3574 $300.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess