EN
  • EN
  • DE

UC5613DP

Part No UC5613DP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description SCSI TERMINATOR, 9-LINE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Terminators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693387-UC5613DP
Ultra Librarian 3D Model Ultra Librarian UC5613DP CAD Model

Description

The UC5613DP from Texas Instruments is a high-performance single-ended and differential SCSI (Small Computer System Interface) terminator designed for use in fast and ultra SCSI applications. This integrated circuit is specifically crafted to provide the necessary termination for SCSI bus lines to maintain signal integrity and minimize reflections that can lead to data errors and communication issues.

Key Features:

  • Compatibility: The UC5613DP is compatible with SCSI-2 and SCSI-3 standards, ensuring broad applicability across various SCSI configurations and systems.
  • Multi-mode Operation: It supports both single-ended and differential termination modes, providing flexibility and convenience in addressing different SCSI setups.
  • Active Termination: Equipped with active termination technology, the UC5613DP offers precise impedance matching, which is critical for maintaining signal integrity at high data transfer rates.
  • Low Power Consumption: The device is designed for low power operation, making it an energy-efficient choice for modern computing environments.
  • Thermal Protection: It incorporates thermal shutdown protection, safeguarding the terminator and connected devices from potential damage caused by overheating.
  • Voltage Regulation: The UC5613DP includes an integrated voltage regulator to maintain stable termination voltages, further enhancing performance and reliability.

Applications:

The UC5613DP is suitable for a wide range of applications that require reliable data transfer, including:

  • Server and workstation SCSI buses
  • RAID systems
  • Storage area networks (SANs)
  • Backup and archival systems
  • High-performance computing interfaces

Package and Quality:

This device is offered in a 16-pin plastic DIP (DP) package, providing a robust and durable solution for various operating environments. Texas Instruments is known for its commitment to quality, and the UC5613DP is no exception, adhering to stringent industry standards to ensure optimal performance and longevity.

For engineers and system integrators looking for a reliable SCSI termination solution, the Texas Instruments UC5613DP represents a premier choice that combines functionality, efficiency, and protection features in a compact package.

You May Also Be Interested in

Rohm Semiconductor
SCSI active terminator
Lowest to $0.9653
Texas Instruments
SCSI TERMINATOR, 9-LINE
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM6
Need more? Email Us
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE
Need more? Email Us
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $1.8918
Texas Instruments
SCSI TERMINATOR, 9-LINE, 110OHM
Need more? Email Us
Texas Instruments
IC SCSI 15-LINE TERM 48-LQFP
Lowest to $7.0438
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.6817

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess