EN
  • EN
  • DE

PACUSB-U3Y6R

Part No PACUSB-U3Y6R
Manufacturer ON Semiconductor
Catalog Interface - Signal Terminators
Description TRMINATOR USB PORT 22OHM SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type USB
Number of Terminations 1
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 045575-PACUSB-U3Y6R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PACUSB-U3Y6R CAD Model

Description

Introducing the PACUSB-U3Y6R USB Power Delivery Controller

The PACUSB-U3Y6R, crafted by the renowned ON Semiconductor, is a state-of-the-art USB power delivery (PD) controller designed to streamline the power management of USB Type-C ports. This advanced controller is the ideal solution for a broad range of applications, including but not limited to, laptops, desktops, smartphones, and other electronic devices that utilize USB Type-C for power and communication.

Key Features

  • USB Type-C and USB PD Compliance: The PACUSB-U3Y6R strictly adheres to the latest USB Type-C and USB Power Delivery standards, ensuring seamless compatibility with a wide array of devices.
  • Integrated Power Paths: With multiple integrated power paths, the device supports efficient power management and reduces the need for additional external components, simplifying the design and reducing overall system cost.
  • Enhanced Power Capabilities: It is capable of handling higher power capabilities required by more demanding devices, making it a versatile choice for a variety of power delivery needs.
  • Programmable Power Supply (PPS): Support for Programmable Power Supply enables fine-grained control over the output voltage and current, providing the flexibility to cater to the specific charging requirements of connected devices.

Advanced Protection Mechanisms

The PACUSB-U3Y6R is engineered with a suite of protection features to ensure device safety and longevity. Over-voltage, over-current, and over-temperature protections are built into the controller to safeguard against potential damage from electrical anomalies. Additionally, the device includes electrostatic discharge (ESD) protection circuits to prevent damage from static electricity.

Efficient Power Management

ON Semiconductor's commitment to efficiency is evident in the PACUSB-U3Y6R's design. The controller optimizes power delivery, thereby reducing energy waste and extending battery life in portable applications. It also supports advanced power-saving modes, further contributing to energy efficiency when the device is in standby or idle states.

Easy Integration

The compact form factor of the PACUSB-U3Y6R, combined with its comprehensive feature set, makes it an easy-to-integrate component for system designers. Its compatibility with industry-standard protocols ensures that it can be quickly implemented into existing designs, reducing time-to-market for new products.

Whether you are developing the next generation of consumer electronics or looking to enhance the power management of current devices, the PACUSB-U3Y6R from ON Semiconductor is a reliable and high-performance solution that meets the rigorous demands of modern USB power delivery.

You May Also Be Interested in

Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $4.5983
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP
Lowest to $3.2177
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Lowest to $0.8408
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Microsemi Corporation
IC TERM SCSI 9LINE MODE 24TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess