Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type USB
Number of Terminations 1
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 026373-PACUSB-U2R
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PACUSB-U2R CAD Model

Description

The PACUSB-U2R from ON Semiconductor is a state-of-the-art USB 2.0 high-speed protection device, designed to safeguard sensitive data lines against electrostatic discharge (ESD) and other voltage-induced transient events. This compact and robust component is a must-have for any design where USB connectivity is essential and data integrity is a priority.

Key Features

  • USB 2.0 Compliance: The PACUSB-U2R is fully compliant with USB 2.0 standards, ensuring seamless integration with any USB interface while maintaining high-speed data transfer rates of up to 480 Mbps.
  • ESD Protection: With the capability to withstand ESD events in excess of ±15kV (air and contact discharge), this device provides superior protection for USB data lines, in accordance with the IEC 61000-4-2 standard.
  • Low Capacitance: The ultra-low line capacitance of the PACUSB-U2R minimizes signal degradation, ensuring high signal integrity for the most demanding applications.
  • Low Clamping Voltage: The device offers low clamping voltage, which is critical for protecting sensitive circuitry from transient over-voltages, without compromising performance.
  • Compact Size: Its small package design allows for easy integration into space-constrained applications, making it ideal for portable electronics, such as smartphones, tablets, and laptops.

Applications

The PACUSB-U2R is versatile and can be used across a wide range of applications where USB interfaces require reliable protection. It is particularly well-suited for:

  • Consumer Electronics
  • Mobile Phones and Accessories
  • Portable Media Players
  • Personal Computers and Peripherals
  • Networking and Communication Devices

Quality and Reliability

ON Semiconductor is a trusted name in the semiconductor industry, known for their commitment to quality and reliability. The PACUSB-U2R is manufactured to the highest standards, ensuring that it meets the rigorous demands of commercial and industrial applications. With ON Semiconductor's expertise, users can expect consistent performance and peace of mind when it comes to protecting their valuable electronics.

You May Also Be Interested in

ON Semiconductor
TERMINATOR USB PORT 33OHM SC70-6
Lowest to $0.2574
ECAD model for PACUSB-U2R
Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP / SCSI Termination 5V 110Ohm 20-Pin TSSOP T/R
Need more? Email Us
ECAD model for DS21T07E/T&R
Maxim Integrated
IC TERM SCSI LVD/SE ULT3 28TSSOP
Lowest to $3.2146
ECAD model for DS2119ME+T&R
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $4.4785
ECAD model for UCC5640PW24TRG4
Rohm Semiconductor
SCSI active terminator
Lowest to $1.0811
ECAD model for BH9595FP-Y
Maxim Integrated
IC TERM SCSI LVD/SE ULT3 28TSSOP
Lowest to $1.4208
ECAD model for DS2119ME
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP / Cable Terminator 5V 24-Pin SSOP T/R
Need more? Email Us
ECAD model for LTC1344CG#TRPBF
ON Semiconductor
TERMINATOR USB PORT 22OHM SC70-6
Lowest to $0.2522
ECAD model for PACUSB-U3R
Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP
Need more? Email Us
ECAD model for DS21S07AE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2574 $65.6370
615+ $0.2113 $129.9495
950+ $0.2046 $194.3700
1,310+ $0.1981 $259.5110
1,690+ $0.1914 $323.4660
2,265+ $0.1717 $388.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,296 pieces
MOQ: 255 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention