EN
  • EN
  • DE

UC2907DWTRG4

Part No UC2907DWTRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description LOAD SHARE CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Load Share Controller
Operating Supply Current 6mA
Operating Supply Voltage 4.5 V ~ 35 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1275848-UC2907DWTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2907
Introduction Date January 01, 2005
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC2907DWTRG4 CAD Model

Description

Product Overview: UC2907DWTRG4

The UC2907DWTRG4 is a sophisticated battery charge controller integrated circuit (IC) from Texas Instruments, designed to manage and control the charging process of batteries with precision and reliability. This component is particularly suitable for rechargeable battery applications where accurate charge monitoring and control are critical for the longevity and performance of the battery system.

Key Features

  • Intelligent Charge Control: The UC2907DWTRG4 comes with an intelligent charge control system that allows for precise regulation of the charging current and voltage, ensuring that the battery is charged efficiently and safely.
  • Dual Mode Operation: It supports both voltage and current mode control, which enables it to be versatile across different types of battery technologies and charging requirements.
  • Charge Termination: The IC includes features for automatic charge termination, which helps to prevent overcharging of the battery, thus extending its life and maintaining its capacity.
  • Temperature Compensation: Temperature compensation is built into the device, which adjusts the charge parameters based on the battery temperature to prevent thermal runaway and ensure optimal charging under varying environmental conditions.
  • Multiple Battery Chemistries: This device is compatible with a wide range of battery chemistries, including lead-acid, nickel-cadmium (NiCd), nickel-metal hydride (NiMH), and lithium-ion (Li-ion), making it a versatile choice for various applications.

Applications

  • Portable Devices
  • Power Tools
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicles
  • Industrial Battery Systems

The UC2907DWTRG4 by Texas Instruments is packaged in a surface-mount, 20-pin SOIC (DW) package, which allows for compact PCB design and is suitable for automated assembly processes. Its robust design and comprehensive feature set make it an ideal solution for designers looking to implement a reliable battery charging system in their products. With its advanced control algorithms and multiple safety features, the UC2907DWTRG4 ensures that batteries are charged to their maximum potential while safeguarding against the common pitfalls of battery charging, such as overcharging and overheating.

Overall, the UC2907DWTRG4 represents a smart investment for any application requiring a high-performance battery charge controller that is both flexible and easy to integrate into a wide range of electronic products.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9504 $51.8016
10+ $10.6260 $106.2600
15+ $10.2940 $154.4100
21+ $9.9619 $209.1999
26+ $9.6298 $250.3748
35+ $8.6336 $302.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess