EN
  • EN
  • DE

UC2854BDWG4

Part No UC2854BDWG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTR AVERAGE 120KHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr Texas Instruments
Package Tube
Product Status Discontinued
Mode Average Current
Frequency - Switching 80kHz ~ 120kHz
Current - Startup 250 µA
Voltage - Supply 10V ~ 20V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number UC2854
Standard Package 40 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938019-UC2854BDWG4
Ultra Librarian 3D Model Ultra Librarian UC2854BDWG4 CAD Model

Description

The UC2854BDWG4 from Texas Instruments is an advanced high-performance controller for power factor correction (PFC) pre-regulators. This integrated circuit is designed to operate in continuous conduction mode to shape the input current wave to mimic the input voltage wave, thereby achieving near unity power factor. It is an enhanced version of the UC2854 series with features that improve system performance and simplicity.

Key Features:

  • Enhanced Performance: With its high-frequency operation capability, the UC2854BDWG4 can reduce the size of passive components, thereby decreasing the overall size and cost of the PFC stage.
  • Universal Input Voltage: It is designed to work with a wide range of input voltages, making it suitable for applications worldwide without the need for voltage selection.
  • Low Start-Up Current: This feature helps to reduce losses during the initial power-up phase, contributing to overall energy efficiency.
  • Low Operating Current: The device operates with low quiescent current, which minimizes power consumption during normal operation.
  • Feedforward Line Regulation: This function improves the performance of the PFC stage across different input voltage conditions.
  • Multi-Mode Operation: The IC can seamlessly transition between different operational modes, such as DCM (Discontinuous Conduction Mode), CCM (Continuous Conduction Mode), and CRM (Critical Conduction Mode), to optimize efficiency across various load conditions.
  • Overvoltage Protection: The UC2854BDWG4 includes features to protect against overvoltage conditions, thereby enhancing the safety and reliability of the application.

Applications:

The UC2854BDWG4 is ideal for a wide range of applications that require efficient power factor correction. These include:

  • AC-DC power supplies for personal computers
  • Telecommunications equipment
  • Industrial power systems
  • Consumer electronics
  • Lighting systems

Package and Availability:

The device is available in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mount technology (SMT). It is part of Texas Instruments' commitment to providing energy-efficient solutions for power management challenges.

For more detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments official website or contact your local sales representative.

You May Also Be Interested in

Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9572 $51.4436
27+ $3.7068 $100.0836
42+ $3.5816 $150.4272
61+ $3.3311 $203.1971
78+ $3.2059 $250.0602
98+ $3.0807 $301.9086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,538 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess