EN
  • EN
  • DE

MAX6895PALT+T

Part No MAX6895PALT+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features Supervisor Push-Pull, Totem Pole Channel 6-uDFN (1.5x1)
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-WFDFN
Case / Package 6-uDFN (1.5x1)
Family Name MAX6895
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX6895PALT+TDKR, MAX6895PALTT, MAX6895PALT+TCT, MAX6895PALT+TTR, MAX6895PALT+T-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925609-MAX6895PALT+T
Ultra Librarian 3D Model Ultra Librarian MAX6895PALT+T CAD Model

Description

Maxim Integrated's MAX6895PALT+T Voltage Supervisory IC

The MAX6895PALT+T from Maxim Integrated is a high-precision voltage supervisory integrated circuit (IC) designed to monitor power supplies in digital systems. It ensures that microprocessors and other sensitive digital systems operate within safe voltage levels, providing a crucial safeguard against data corruption and system failures due to power glitches or brownouts.

This compact supervisory IC features an adjustable reset threshold voltage, allowing designers to tailor the reset function to the specific needs of their application. The device is capable of monitoring voltages as low as 1.22V, with an accuracy of ±1.5% over the entire operating temperature range of -40°C to +125°C. This precision enables the MAX6895PALT+T to provide reliable operation under varying conditions, which is critical for maintaining system stability and performance.

One of the key features of the MAX6895PALT+T is its low power consumption, making it an ideal choice for battery-operated and portable devices where power efficiency is paramount. Additionally, the IC is offered in a tiny 6-pin SOT23 package, which minimizes the footprint on the PCB and is beneficial for space-constrained applications.

The MAX6895PALT+T also includes a manual reset input, which allows for an external signal to initiate a system reset. This feature is particularly useful for implementing a push-button reset function or for allowing an external controller to force a system reboot. The device's reset output is available in both active-low and push-pull configurations, providing flexibility in interfacing with other components in the system.

With its wide operating voltage range and adjustable reset threshold, the MAX6895PALT+T is versatile enough to be used in a variety of applications, including computers, embedded systems, and telecommunications equipment. Its robust feature set ensures that it can help maintain the integrity and reliability of systems that must operate without interruption or data loss.

In summary, Maxim Integrated's MAX6895PALT+T voltage supervisory IC is a highly reliable and precise solution for monitoring power supply voltages in digital systems. Its small form factor, low power consumption, and flexible configuration options make it an excellent choice for designers looking to enhance system stability and safeguard against power-related issues.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8114 $52.9254
26+ $3.9478 $102.6428
40+ $3.8244 $152.9760
55+ $3.7011 $203.5605
70+ $3.5777 $250.4390
94+ $3.2076 $301.5144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 497 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess