EN
  • EN
  • DE

SN74ABT8652DWR

Part No SN74ABT8652DWR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN TEST DEVICE 28-SOIC / Scan Test Device with Bus Transceiver and Registers IC 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Scan Test Device with Bus Transceiver and Registers
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number 74ABT8652
Other Names 2156-SN74ABT8652DWR-TITR,TEXTISSN74ABT8652DWR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256289-SN74ABT8652DWR
Ultra Librarian 3D Model Ultra Librarian SN74ABT8652DWR CAD Model

Description

The SN74ABT8652DWR from Texas Instruments is a high-performance, 10-bit bus transceiver and register designed to provide efficient communication between data buses in complex digital systems. This integrated circuit is part of the ABT family, which is known for its advanced biCMOS technology and is ideally suited for applications requiring high-speed and low-power consumption.

Key Features

  • 10-Bit Bus Transceiver: The device features a 10-bit transceiver with non-inverting 3-state outputs, providing a robust interface between two buses.
  • Dual Register: It includes two 10-bit edge-triggered registers, which enhance data flow control and provide temporary storage for one of the buses.
  • High-Speed Operation: With ABT technology, the SN74ABT8652DWR operates at high speeds, making it suitable for interfacing with high-speed microprocessors without degrading system performance.
  • Low Power Consumption: The device is optimized for low power consumption, which is essential for energy-efficient designs.
  • Wide Operating Temperature Range: It is designed to operate within a wide temperature range, ensuring reliability across various environmental conditions.
  • Live Insertion and Extraction: The SN74ABT8652DWR supports live insertion and extraction, reducing system downtime during maintenance and upgrades.

Product Specifications

Parameter Value
Logic Family ABT
Number of Bits 10 bits
Operating Voltage 4.5V to 5.5V
Package / Case SOIC-24
Operating Temperature -40°C to +85°C

The SN74ABT8652DWR is available in a 24-pin SOIC package, providing a compact footprint for space-constrained applications. Whether used in data communication systems, servers, or complex computing devices, this transceiver and register combo from Texas Instruments stands out for its reliability, efficiency, and high-speed data transfer capabilities.

You May Also Be Interested in

Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess