EN
  • EN
  • DE

CD74HC7046AM96

Part No CD74HC7046AM96
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL W/VCO/LOCK DETECT 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Phase Lock Loop (PLL)
Input CMOS
Output CMOS
Number of Circuits 1
Maximum Input Frequency 38MHz
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 202389-CD74HC7046AM96
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC7046AM96 CAD Model

Description

CD74HC7046AM96

The CD74HC7046AM96 is a high-speed CMOS Phase-Locked Loop (PLL) featuring low power consumption and high noise immunity. This component is designed to operate with a wide frequency range and supports stable signal phase locking, making it suitable for a variety of frequency synthesizer applications.

  • Applications:
    • Frequency Synthesizers
    • Clock Generation Circuits
    • Signal Synchronization
  • Features and Benefits:
    • High Speed Operation: Ensures efficient performance in fast-switching systems.
    • Wide Frequency Range: Adaptable to diverse frequency requirements.
    • Low Power Consumption: Ideal for energy-efficient applications.
    • High Noise Immunity: Reliable performance in noisy electronic environments.
  • Additional Details:
    • Supply Voltage: 2V to 6V
    • Operating Temperature Range: -55°C to 125°C
    • Package: SOIC-16

You May Also Be Interested in

Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3339 $53.3390
23+ $4.3766 $100.6618
36+ $4.2398 $152.6328
49+ $4.1030 $201.0470
64+ $3.9663 $253.8432
85+ $3.5560 $302.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess