EN
  • EN
  • DE

EVAL-ADCMP573BCPZ

Part No EVAL-ADCMP573BCPZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION ADCMP573BCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Interface, Comparator
Utilized IC / Part ADCMP573
Supplied Contents Board(s)
Win Source Part Number 767788-EVAL-ADCMP573BCPZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADCMP573
Introduction Date February 20, 2004
ECCN EAR99
Country of Origin Ireland
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL-ADCMP573BCPZ CAD Model

Description

EVAL-ADCMP573BCPZ: High-Speed Comparator from Analog Devices

The EVAL-ADCMP573BCPZ is a state-of-the-art high-speed comparator module from Analog Devices Inc., designed to offer precision and rapid response times for a wide range of applications. This product is specifically engineered to accommodate the needs of systems requiring fast signal processing, such as high-speed triggering, zero-crossing detectors, and pulse-width modulation (PWM) circuits.

Key Features:

  • High-Speed Operation: The ADCMP573 device is capable of ultra-fast propagation delays, making it suitable for high-frequency applications where timing is critical.
  • Low Input Offset Voltage: Precision is key in comparator applications, and the EVAL-ADCMP573BCPZ boasts a low input offset voltage, ensuring accurate comparisons of input signals.
  • PECL Interface: The module includes a Positive Emitter-Coupled Logic (PECL) interface, providing a high-speed signaling technique that is ideal for communication between integrated circuits in a system.
  • Adjustable Hysteresis: Users can adjust the hysteresis to optimize performance based on the particular noise environment and signal conditions of their application.
  • Single Supply Operation: Designed for simplicity and ease of use, the comparator can operate from a single power supply, reducing the complexity of power management in the system design.
  • Compact Package: The ADCMP573 comes in a compact LFCSP (Lead Frame Chip Scale Package), which saves valuable board space without compromising on performance.

Applications:

The EVAL-ADCMP573BCPZ is versatile and can be used in a variety of high-speed applications, including but not limited to:

  • Data acquisition systems
  • High-speed instrumentation
  • Automatic test equipment (ATE)
  • High-speed signal detection
  • Line receivers
  • Pulse and square wave shaping

Product Evaluation and Support:

Analog Devices provides comprehensive support for the EVAL-ADCMP573BCPZ, including detailed technical documentation, reference designs, and customer support to assist designers in integrating this high-speed comparator into their projects. The evaluation board for the ADCMP573 facilitates easy testing and prototyping, allowing designers to quickly assess the performance and features of this high-speed comparator in their own systems.

With its combination of speed, precision, and flexibility, the EVAL-ADCMP573BCPZ from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance of their high-speed signal processing systems.

You May Also Be Interested in

NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess