EN
  • EN
  • DE

UC2625NG4

Part No UC2625NG4
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PAR 28DIP / Brushless DC Motor Controller 28-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface Parallel
Technology Power MOSFET, Power Darlington
Applications General
Operating Supply Voltage 10 V ~ 18 V
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 798643-UC2625NG4
Popularity Medium
Supply and Demand Status Limited
Family Name UC2625
Introduction Date June 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UC2625NG4 CAD Model

Description

The UC2625NG4, manufactured by Texas Instruments, is a robust and versatile motor controller IC designed to drive brushless DC motors, stepper motors, and other similar devices. This advanced component is engineered to provide precise control and efficient operation in a wide range of applications, including industrial automation, consumer electronics, and automotive systems.

Key Features

  • High-Performance Processing: The UC2625NG4 is equipped with sophisticated control algorithms that enable it to deliver high-speed and precise motor control, ensuring optimal performance for demanding applications.
  • Wide Operating Voltage Range: This device is capable of handling a broad range of supply voltages, making it suitable for various power environments and ensuring compatibility with different system designs.
  • Integrated Protection Circuits: The inclusion of various protection features such as under-voltage lockout, thermal shutdown, and over-current protection helps to safeguard the motor controller and the motor itself from potential damage due to abnormal operating conditions.
  • Multiple Control Modes: The UC2625NG4 offers a range of control modes, including voltage mode and current mode, providing the flexibility to choose the best control strategy for a particular application.
  • Adjustable Output: With its programmable PWM output, the device allows for fine-tuning of motor speed and torque, enabling precise control over motor performance.

Applications

The versatility of the UC2625NG4 makes it an ideal choice for a multitude of applications. It is commonly used in:

  • Industrial robotics and automated manufacturing equipment
  • CNC machines and precision positioning systems
  • Electric vehicles and automotive subsystems
  • Consumer appliances that require motor control, such as washing machines and air conditioners
  • Aerospace and defense systems where reliability and precision are paramount

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the UC2625NG4 is no exception. The device is built to meet high standards of reliability and performance, ensuring long-term operation even in the most challenging environments.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Texas Instruments
DRIVER
Lowest to $5.4417
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess