EN
  • EN
  • DE

NCV7719DQR2G

Part No NCV7719DQR2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 3.15V-5.25V 24SSOP / Octal Half-Bridge Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (8)
Interface SPI
Technology Power MOSFET
Applications Use For General
Current - Output 2A
Supply Voltage (V) 3.15V ~ 5.25V
Voltage - Load 5.5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 24-LSSOP Exposed Pad
Supplier Device Package 24-SSOP
Part Number Series NCV7719
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809116-NCV7719DQR2G
Ultra Librarian 3D Model Ultra Librarian NCV7719DQR2G CAD Model

Description

ON Semiconductor NCV7719DQR2G Product Overview

The NCV7719DQR2G is a versatile automotive-grade hex half-bridge driver designed by ON Semiconductor, a leader in energy-efficient innovations. This highly integrated product is specifically engineered to handle a wide range of applications within the automotive sector, including but not limited to, driving small DC motors, stepper motors, and other inductive loads that require precise control.

Key Features

  • High Integration: The NCV7719DQR2G integrates six half-bridge drivers into one compact package, streamlining the design process and reducing the overall footprint on the PCB.
  • Flexible Control: It offers a broad range of control options, including PWM, SPI, and parallel input modes, allowing for versatile control schemes to match specific application requirements.
  • Robust Protection: The device comes with a suite of protection features, such as overcurrent, overtemperature, and undervoltage lockout, ensuring reliable operation under harsh automotive conditions.
  • Automotive Grade: Designed to meet the stringent requirements of the automotive industry, the NCV7719DQR2G is AEC-Q100 qualified, ensuring performance and durability in automotive environments.
  • Diagnostic Functions: Built-in diagnostic capabilities enable fault detection and reporting, which is critical for safety and maintenance in automotive applications.

Applications

The NCV7719DQR2G is ideal for a variety of automotive applications, such as:

  • Climate control actuator drivers
  • Headlight beam control
  • Engine management systems
  • Valve control

With its compact design and comprehensive feature set, the NCV7719DQR2G from ON Semiconductor is an excellent choice for designers looking to create efficient, reliable, and high-performing automotive systems. Its ability to drive multiple types of motors and loads while providing critical protection and diagnostics makes it a valuable component in the modern automotive industry.

Quality and Support

ON Semiconductor is committed to providing high-quality products and support. The NCV7719DQR2G is no exception, backed by the company's extensive technical support and reliability testing to ensure customer satisfaction and product longevity in the field.

You May Also Be Interested in

ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4850 $57.9400
9+ $11.8851 $106.9659
14+ $11.5137 $161.1918
18+ $11.1423 $200.5614
24+ $10.7709 $258.5016
32+ $9.6567 $309.0144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,475 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess