EN
  • EN
  • DE

DRV10963PDSNR

Part No DRV10963PDSNR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2.1V-5.5V 10SON / DRV10963 5-V, Three-Phase, Sensorless BLDC Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface PWM
Technology Power MOSFET
Applications Fan Motor Driver
Current - Output 500mA
Supply Voltage (V) 2.1V ~ 5.5V
Voltage - Load 2.1V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-UFDFN Exposed Pad
Supplier Device Package 10-SON (3x3)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811575-DRV10963PDSNR
Ultra Librarian 3D Model Ultra Librarian DRV10963PDSNR CAD Model

Description

The DRV10963PDSNR is a cutting-edge motor driver solution from Texas Instruments, designed to provide efficient and reliable control for three-phase sensorless BLDC motors. This highly integrated device is an optimal choice for a wide range of applications, including fans, blowers, and other small motor drives that require smooth operation and a compact footprint.

Key Features:

  • Supply Voltage Range: The DRV10963PDSNR operates over a supply voltage range of 1.65V to 5.5V, making it versatile for various low-power applications.
  • Sensorless Sinusoidal Control: It utilizes a sensorless control scheme that reduces system cost and complexity by eliminating the need for external Hall effect sensors.
  • Integrated Power MOSFETs: The device includes high-performance power MOSFETs that provide efficient power conversion with low on-resistance, ensuring minimal power loss during operation.
  • Programmable Parameters: Users can program multiple parameters such as acceleration time, deceleration time, speed, and current limit through an I2C interface, offering flexibility to tailor the motor driver to specific application needs.
  • Protection Features: DRV10963PDSNR comes with a suite of protection features including overcurrent, thermal shutdown, under-voltage lockout, and lock detection, enhancing the safety and reliability of the motor system.

Applications:

The DRV10963PDSNR is ideal for a variety of applications where efficient and quiet motor operation is essential. Its compact size and advanced features make it suitable for:

  • PC and server cooling fans
  • Portable cooling devices
  • Battery-powered fans
  • Home appliances
  • Office automation machines

With its advanced control algorithms and robust design, the DRV10963PDSNR ensures optimal performance and longevity for your motor-driven designs. Integrating this motor driver into your system will not only simplify the design process but also enhance the overall efficiency and effectiveness of your motor control solutions.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Texas Instruments
DRIVER
Lowest to $5.4417
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess