The DRV8860APWR from Texas Instruments is a robust, octal low-side driver IC designed to operate as a power switch for a wide array of applications. This component is ideal for driving solenoids, relays, DC motors, LED arrays, and other high-current loads with a supply voltage ranging from 8 V to 38 V and a continuous output current of up to 680 mA per channel.
Key Features
- Integrated Protection: The DRV8860APWR is equipped with several protection features including overcurrent, overtemperature, and undervoltage lockout, ensuring reliable operation and safeguarding the IC from potential damage.
- Parallel Operation: Channels can be paralleled for higher current capability, providing versatility in the design of your application.
- Serial Interface Control: The device can be controlled via a simple serial interface, which reduces the number of GPIOs needed from the microcontroller, making it an efficient choice for systems with limited I/O.
- Flexible Supply Voltage: With a wide operating voltage range, the DRV8860APWR can cater to various industrial and consumer applications, offering design flexibility.
- Thermal Shutdown: The thermal shutdown feature prevents overheating, contributing to the longevity of the device.
Applications
The DRV8860APWR's versatility makes it suitable for a diverse set of applications, including but not limited to:
- Factory Automation and Robotics
- Automotive Control Systems
- Home Appliance Control
- Building Automation
Product Specifications
| Parameter |
Value |
| Part Number |
DRV8860APWR |
| Package |
TSSOP (PowerPAD) |
| Channels |
8 |
| Output Current (Max) |
680 mA |
| Supply Voltage Range |
8 V to 38 V |
With its robust design and comprehensive feature set, the DRV8860APWR is a prime choice for engineers and designers looking for a reliable and flexible motor driver solution.