EN
  • EN
  • DE

FAN54511AWUCX

Part No FAN54511AWUCX
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979636-FAN54511AWUCX
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAN54511AWUCX CAD Model

Description

ON Semiconductor FAN54511AWUCX: Compact and Efficient Battery Charging Solution

The FAN54511AWUCX from ON Semiconductor is a highly integrated switch-mode battery charge management device that provides a rich set of features to ensure efficient charging of single-cell lithium-ion or lithium-polymer batteries. Designed for space-constrained applications, this compact charger is ideal for portable electronics, such as smartphones, tablets, and wearable devices.

Optimized Charging Performance

The FAN54511AWUCX offers a programmable charging current up to 1.55A, which allows for fast charging capabilities to quickly power devices. Its charging parameters are highly customizable, enabling precise control over the charging process to maximize battery life and safety. The device supports a wide input voltage range, making it versatile for use with various power sources.

Advanced Safety Features

Safety is a paramount concern when it comes to battery charging, and the FAN54511AWUCX is equipped with multiple protection features. It includes over-voltage protection, over-current protection, and thermal regulation to prevent damage to the battery or the device. Additionally, it features a timer to terminate charging if the battery does not reach the desired voltage level within a specified time, further ensuring safe operation.

High Integration for Compact Designs

With its high level of integration, the FAN54511AWUCX minimizes the need for external components, which helps to reduce the overall solution size. This makes it an excellent choice for portable electronics where space is at a premium. The device's 20-bump WLCSP (Wafer Level Chip Scale Package) is designed for a small footprint and low-profile applications.

Intelligent Power Path Management

The FAN54511AWUCX features intelligent power path management that allows the system to be powered from the adapter while simultaneously charging the battery. This ensures uninterrupted operation of the device even when the battery is low or during heavy load conditions.

Easy System Integration

Integrating the FAN54511AWUCX into a system is streamlined due to its I2C interface, which allows for easy programming and control by the system's microcontroller. This interface also enables real-time monitoring of the charging process and battery status, providing valuable information for system management and user notifications.

In summary, the FAN54511AWUCX from ON Semiconductor is a sophisticated battery charging solution that combines efficiency, safety, and a small form factor, making it an excellent choice for designers looking to enhance the charging capabilities of their portable devices.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Panasonic
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Glenair, Inc.
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess