EN
  • EN
  • DE

MAX7490CEE+

Part No MAX7490CEE+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 40KHZ SWITCHED 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 40kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.5V ~ 5.5V
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MAX7490
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 706395-MAX7490CEE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7490CEE+ CAD Model

Description

Maxim Integrated MAX7490CEE+ High-Frequency Waveform Generator

The MAX7490CEE+ from Maxim Integrated is a sophisticated, high-performance waveform generator that is designed to cater to a wide range of applications requiring precise signal generation. This advanced integrated circuit is part of Maxim's family of high-frequency, low-phase-noise, programmable waveform generators that offer both flexibility and reliability for designers and engineers.

Constructed with state-of-the-art technology, the MAX7490CEE+ features a programmable 10th-order, elliptic, lowpass switched-capacitor filter which is factory-tuned to a fixed frequency or can be adjusted using external clock frequencies. The device boasts an impressive operating frequency range, making it suitable for applications in communications, instrumentation, and audio systems where high-quality signal processing is critical.

One of the key advantages of the MAX7490CEE+ is its versatility. The device can be configured to produce a variety of waveforms, including sine, square, and triangular waves, which makes it an ideal component for function generators, tone generators, and other signal synthesis applications. The integrated filter allows for sharp cutoff characteristics and excellent stopband attenuation, ensuring clean and precise waveforms with minimal distortion.

The MAX7490CEE+ is housed in a compact 16-pin QSOP package, making it easy to integrate into space-constrained designs. It operates over a wide temperature range, ensuring reliable performance in various environmental conditions. Additionally, the device is designed with a simple interface that allows for easy programming and adjustment of output waveforms, making it user-friendly for both novice and experienced users alike.

For those seeking a high-quality waveform generator that combines performance with ease of use, the MAX7490CEE+ by Maxim Integrated is an excellent choice. Its advanced features and robust design make it a valuable addition to any project requiring precise signal generation and processing.

With Maxim Integrated's commitment to quality, the MAX7490CEE+ is manufactured to the highest standards, ensuring that it meets the rigorous demands of modern electronic applications.

You May Also Be Interested in

Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Maxim Integrated
SWITCHED CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess