EN
  • EN
  • DE

TXS02326AMRGER

Part No TXS02326AMRGER
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24VQFN / Mobile Handsets Interface 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Mobile Handsets
Interface I2C
Voltage - Supply 1.7V ~ 3.3V
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Mounting Type Surface Mount
Base Product Number TXS02326
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 532180-TXS02326AMRGER
Ultra Librarian 3D Model Ultra Librarian TXS02326AMRGER CAD Model

Description

The TXS02326AMRGER is a high-performance, feature-rich integrated circuit from Texas Instruments designed to enhance the connectivity and functionality of mobile devices. This versatile chip is part of Texas Instruments' extensive line of interface products, known for their reliability and innovation.

Key Features

  • Integrated SIM Card Interface: The TXS02326AMRGER includes a six-channel single-chip SIM card interface, which supports 1.8V, 3V, and 5V SIM cards, making it highly flexible for various mobile applications.
  • Enhanced ESD Protection: The device boasts integrated electrostatic discharge (ESD) protection circuitry that safeguards the SIM card interfaces against electrical damage, ensuring longevity and stable operation.
  • Low-Power Consumption: Designed with power efficiency in mind, this product features a low-power mode that significantly reduces power consumption when the SIM interface is not in use, contributing to the extended battery life of mobile devices.
  • Advanced Voltage Level Translation: The chip offers voltage level translation between the baseband processor and SIM cards, which allows for seamless communication between components operating at different voltage levels.

Applications

The TXS02326AMRGER is ideal for a wide range of mobile applications, including smartphones, tablets, and portable computing devices. Its robust design and compatibility with multiple SIM card voltages make it a suitable choice for global products catering to diverse markets and telecommunications standards.

Quality and Support

As with all Texas Instruments products, the TXS02326AMRGER is manufactured to the highest quality standards. Customers can expect reliable performance and durability. Additionally, Texas Instruments provides comprehensive technical support and documentation, making integration and troubleshooting straightforward for designers and engineers.

Availability

The TXS02326AMRGER is available in a compact VQFN-24 package, which is ideal for space-constrained applications. It is also RoHS compliant, adhering to environmental standards for electronic components. For pricing, samples, and ordering information, interested parties should contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3705 $50.5575
37+ $2.7655 $102.3235
56+ $2.6791 $150.0296
78+ $2.5927 $202.2306
100+ $2.5063 $250.6300
134+ $2.2470 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,325 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess