EN
  • EN
  • DE
  • IT

CSHD10-45L TR13

Part No CSHD10-45L TR13
Manufacturer Central Technologies
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Central Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821068-CSHD10-45L TR13
Ultra Librarian 3D Model Ultra Librarian CSHD10-45L TR13 CAD Model

Description

The CSHD10-45L TR13 is a Schottky Barrier Rectifier from Central Technologies, designed for efficient and fast rectification in various electronic applications. This diode features a low forward voltage drop and fast switching speed, making it suitable for high-frequency applications and improving overall system efficiency. It is supplied in tape and reel packaging (TR13) for automated assembly.

Applications:

  • DC-DC Converters: Used to improve efficiency in DC-DC converters by reducing switching losses due to its fast recovery time and low forward voltage drop.
  • Switching Power Supplies: Acts as a rectifier in switching power supplies to convert AC voltage to DC voltage efficiently.
  • Reverse Polarity Protection: Provides reverse polarity protection in circuits to prevent damage from incorrect power connections.
  • Free-wheeling Diode: Used as a free-wheeling diode in inductive circuits, such as relay drivers and motor control circuits, to dissipate the energy stored in the inductor when the switching device turns off.
  • Solar power systems: Utilized in solar panel systems to prevent reverse current flow and improve overall system efficiency.

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency with a low forward voltage drop.
  • Fast Switching Speed: Provides fast switching speed, making it suitable for high-frequency applications and reducing switching losses.
  • High Surge Current Capability: Withstands high surge currents, providing protection against transient events and inrush currents.
  • Surface Mount Package: Comes in a surface mount package, making it easy to integrate into automated assembly processes.
  • RoHS Compliant: Complies with RoHS standards, restricting the use of hazardous substances in manufacturing.

Benefits:

  • Increased System Efficiency: Low forward voltage drop and fast switching speed contribute to higher energy efficiency in power conversion circuits.
  • Improved Reliability: High surge current capability ensures reliable operation under transient conditions and inrush currents.
  • Simplified Assembly: Surface mount package enables easy and cost-effective automated assembly.
  • Compact Design: Small footprint of the surface mount package allows for more compact and space-saving designs.
  • Environmentally Friendly: RoHS compliance ensures the product is environmentally friendly and meets regulatory requirements.

Additional Details:

The CSHD10-45L TR13 is typically available in a small surface-mount package such as the SMA or SMB package. Detailed specifications, including voltage and current ratings, can be found in the product datasheet. Proper heat sinking may be necessary for high-current applications to maintain optimal performance and reliability. The TR13 designation indicates that the diodes are supplied on tape and reel, suitable for automated pick-and-place equipment.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess