EN
  • EN
  • DE

1A1837

Part No 1A1837
Manufacturer Eaton Bussmann
Catalog Fuseholders
Description FUSE CLIP CART 600V 30A PNL MNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Chassis Mount
Fuse Size 0.813" Dia (20.65mm)
Current Rating (Amps) 30 A
For Use With/Related Products 13/16" Dia Fuses
Fuse Type Cartridge
Fuseholder Type Clip
Number of Circuits 1
Voltage 600V
Approval Agency -;5;9;7;10;8;3;4;2;1;19;2057;1920;288;3500;507;118;708;302;2041;283;4047;145;952;36;18;5346;602042;3488;2378;23;61;2298;277;1715;696;4008;486;3473;666;1568;602341;2132;600350;17;174;1508;2109;2946;281;732;818;0;1911;29602;14246;1791;42123;42124;42119;1913;1914;3768;14249;7464;42091;7468;7469;7470;7471;14251;7473;28690;5796;95149;58698;3594;42183;42184;5797;8409;113156;42101;12067;55037;42136;29142;42092;45431;4654;42109;15975;15976;42137;42120;15977;42121;15972;15973;42138;15974;42139;42102;14645;5505;14428;16424;42113;14436;23996;21850;5845;21851;6260;6343;33780;4174;856;15330;6345;49657;61371;36417;61372;70634;25753;48835;22335;22336;29478;4089;10982;6038;9235;14364;19905;7491;11405;16673;16675;14276;42114;16677;5143;16679;28197;52516;45422;14388;27068;13837;42115;45423;27049;14834;6293;75637;4197;42141;3992;4198;3993;4234;13928;13937;13973;5192;27065;13983;13984;14846;34070;4199;3997;4583;4201;3995;4202;3996;4551;4553;29404;34092;15368;15897;15898;15374;15375;27330;8566;5908;15900;22342;2349;42093;42094;42095;42096;35455;119146;119149;119154;131048;119162;119170;131049;2350;15929;72814;37149;53650;94505;131050;131051;108584;63892;88247;1433;42142;42143;42144;51665;65745;62190;131052;50793;131055;42145;42146;113177;18568;59396;33169;42147;72815;42148;42150;53020;53018;53019;55045;79849;15954;15958;15957;15956;15953;15955;1233;83032;15959;15960;42152;42153;15948;15944;42154;42155;15949;34990;19163;42156;5793;34093;34131;42111;44744;34094;3975;15945;15946;15950;309;15941;36888;42158;20044;15965;15964;34097;15969;15970;15971;15979;15980;42159;15968;42160;113774;42161;42162;15951;15952;56946;116030;15395;1049;50089;15930;15931;42163;50092;51661;51690;15906;15907;51691;51680;15908;15909;9316;15910;15911;51681;15912;15913;85774;58402;48157;9317;15915;51682;15916;50094;15917;1880;15918;42164;5815;42112;15919;15920;9318;15921;5866;42165;20893;108585;11254;1084;15922;15923;75635;7180;51694;15924;15925;14178;51695;1733;50090;50091;15926;15927;1477;90366;15434;88296;81276;15928;74776;67555;75634;83030;75636;81005;15932;51696;40861;51697;14568;1033;42166;33794;28230;28231;15356;28232;28233;1761;29144;83029;42168;42242;42169;28937;42170;7342;46240;27530;42172;96149;131056;119186;96150;24439;96151;50231;96152;96153;107726;96154;119204;42173;119212;48551;42175;487;81000;3726;16099;42185;10196;34297;42176;46002;111662;131054;131053;12779;94987;20920;20929;117548;117562;42177;50230;27558;15300;42178;116214;15162;91860;9322;27256;15265;51692;51693;42179;88213;5154;75347;42090;55044;15967;15978;42104;15185;26263;42105;15943;46292;42103;46320;15934;15402;22229;22230;30505;15935;84668;1234;96155;27007;83031;50174;50173;50172;62304;51945;51946;67557;50171;15662;119221;22711;6394;63671;74164;79339;15963;25134;13365;24266;51663;15933;54777;123079;42180;42181;1195;83028;48552;119116;15936;15937;15939;15940;91377;91378;22226;22227;18898;42108;15904;51683;51684;51685;51686;51687;51688;51689;15961;15962;24447;105053;15639;81001;48471;62;61;3;2;243;804;250;4;1;17;0;2;7;1;1;329230;329231;329240;339014;339044;349292;383652;409393;411897;248782;8560;753593;451935;451941;450144;451933;682477;450113;15429;451934;834663;450311;450174;451932;451311;451312;451306;451310;768119;451307;450145;451942;15934;452019;450301;16081;16128;17338;450305;451680;451945;19438;451955;450312;451968;450392;451314;451313;21535;451303;451305;450171;723342;451966;722802;22242;22244;23010;23095;469891;451949;451944;27145;27146;27206;27244;805478;450390;27487;27492;27501;27499;451950;783209;764314;27745;451940;29693;30388;450314;450391;451304;32719;32721;450309;32787;33216;723344;34609;34683;34688;450307;451972;451969;451946;794766;451967;450304;451973;451952;3
Ultra Librarian 3D Model Ultra Librarian 1A1837 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE HLDR CART 250V 16A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 60A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK BOLT DOWN 80V
Need more? Email Us
Littelfuse Inc.
FUSE HLDR BLADE 32V 30A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Eaton Bussmann
FUSE BLOCK CART 600V CHASS MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER 2A PANEL MOUNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess