EN
  • EN
  • DE

TXS0202YZPR

Part No TXS0202YZPR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC VOLT LVL XLATR USB 8DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.65V to 3.6V
Voltage - VCCB 1.65V to 3.6V
Output Type Open Drain
Data Rate 15Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 8-DSBGA, 8-WCSP (1.9x0.9)
Win Source Part Number 1115034-TXS0202YZPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TXS0202YZPR CAD Model

Description

The TXS0202YZPR, crafted by the renowned semiconductor manufacturer Texas Instruments, is a versatile bidirectional voltage-level translator designed for multi-voltage digital system applications. It is a part of the TXS0202 series, which is known for its efficient and reliable performance in translating signals between different voltage domains.

Key Features

  • Two-Bit Bidirectional Translator: The device includes two bidirectional channels, allowing for simultaneous translation in both directions, making it ideal for data transfer between components operating at different voltage levels.
  • Voltage Range: The TXS0202YZPR operates between 1.65V and 5.5V on the A side and 2.3V to 5.5V on the B side. This wide range of compatibility ensures that it can be used in a variety of systems with different power requirements.
  • Low Standby Current: It is designed for low power consumption with a typical standby current of only 10nA, making it suitable for battery-operated applications.
  • Auto-Direction Sensing: The device does not require a direction control signal, as it automatically senses the direction of data flow, simplifying the design and saving valuable GPIOs for other uses.
  • ESD Protection: The TXS0202YZPR comes with integrated ESD protection circuits, ensuring the device's robustness against electrostatic discharges and enhancing its durability.

Applications

The TXS0202YZPR is highly adaptable and can be utilized in a broad spectrum of applications. It is particularly useful in scenarios requiring voltage level translation, such as:

  • Interface translation between microprocessors, microcontrollers, or sensors that operate at different voltage levels.
  • Mobile devices, where power efficiency and space-saving are critical.
  • Data communication lines that require bidirectional translation, including I2C, SMBus, and SPI interfaces.

Package and Quality

The device is available in a compact, lead-free, RoHS-compliant 8-pin YZP package. Texas Instruments is committed to delivering high-quality products, and the TXS0202YZPR is no exception, undergoing rigorous testing to ensure it meets industry standards for reliability and performance.

You May Also Be Interested in

NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7571 $52.9970
165+ $0.6213 $102.5145
250+ $0.6018 $150.4500
345+ $0.5824 $200.9280
445+ $0.5630 $250.5350
595+ $0.5048 $300.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,877 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess