EN
  • EN
  • DE

MAX7524JR

Part No MAX7524JR
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706412-MAX7524JR
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7524JR CAD Model

Description

Maxim Integrated MAX7524JR Product Overview

The MAX7524JR from Maxim Integrated is a precision, low-power, 8-bit digital-to-analog converter (DAC) designed to deliver high performance in a compact package. This device is ideally suited for a wide range of applications, including process control systems, digital offset and gain adjustments, and programmable power supplies, where space is at a premium and power efficiency is crucial.

One of the key features of the MAX7524JR is its easy interfacing to microprocessors, as it utilizes a simple three-wire serial interface that is SPI, QSPI™, and MICROWIRE™ compatible. This ensures that the device can be easily integrated into a variety of digital systems without requiring complex communication protocols or a large number of I/O lines.

The MAX7524JR operates from a single +5V power supply, making it suitable for many standard digital systems. Its low power consumption is particularly beneficial for battery-operated devices, where extending the battery life is often a critical design goal. The DAC also incorporates an internal precision output amplifier, which provides rail-to-rail output swing and enhances the overall output drive capability.

Accuracy is a hallmark of the MAX7524JR, with its integral nonlinearity (INL) specified at ±1 LSB (least significant bit) over the full operating temperature range. This level of precision ensures that output signals are converted with high fidelity, maintaining the integrity of the original digital signal.

The device's compact 8-pin SOIC package is another advantage, offering a space-saving solution for densely packed PCBs. The MAX7524JR's small footprint does not compromise its performance or reliability, making it an excellent choice for designers looking to optimize their board space without sacrificing quality.

In summary, the MAX7524JR from Maxim Integrated is a versatile and reliable DAC that combines ease of integration, low power consumption, and high accuracy in a small form factor. It is an ideal component for engineers who require a high-quality DAC for their precision analog applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Lowest to $5.8893

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4151 $59.3208
19+ $6.0845 $115.6055
30+ $5.8940 $176.8200
41+ $5.7045 $233.8845
53+ $5.5140 $292.2420
71+ $4.9434 $350.9814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess