EN
  • EN
  • DE

SMBJ5341A/TR13

Part No SMBJ5341A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 1 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 3 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5341
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280475-SMBJ5341A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5341A/TR13 CAD Model

Description

Microchip Technology's SMBJ5341A/TR13 Zener Diode

Microchip Technology presents the SMBJ5341A/TR13, a robust and precise Zener diode designed for applications requiring voltage regulation and transient voltage protection. This product is a dependable solution for designers looking to ensure the stability and safety of their electronic circuits.

Key Features

  • High Power Rating: The SMBJ5341A/TR13 is capable of withstanding high power dissipation, making it suitable for a range of demanding applications.
  • Voltage Regulation: With its precise voltage regulation capabilities, this Zener diode ensures a stable voltage supply, which is critical for sensitive electronic components.
  • Transient Voltage Suppression: It offers excellent transient voltage suppression, protecting circuits from voltage spikes and surges that can cause damage.
  • Surface-Mount Package: The device comes in a convenient surface-mount package, allowing for easy integration into a variety of PCB designs.
  • Wide Voltage Range: The SMBJ5341A/TR13 covers a broad range of Zener voltages, providing versatility for different design requirements.
  • Thermal Stability: Designed to operate over a wide temperature range, the diode ensures consistent performance under varying environmental conditions.
  • Compliance: It meets the industry standards for quality and reliability, ensuring a trustworthy component for your electronics projects.

Applications

The SMBJ5341A/TR13 is ideal for a multitude of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication devices

Microchip Technology's commitment to quality is evident in the SMBJ5341A/TR13 Zener diode. Its combination of high power rating, voltage regulation, and transient voltage suppression makes it a top choice for engineers and designers looking to enhance the reliability and performance of their electronic systems. Whether you are working on power management, protection circuits, or precision regulation, the SMBJ5341A/TR13 is an excellent component to consider for your next project.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess