EN
  • EN
  • DE

BQ29449DRBR

Part No BQ29449DRBR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Operating Temperature Range -40°C ~ 110°C (TA)
Package 8-VDFN Exposed Pad
Manufacturer Package 8-SON (3x3)
Win Source Part Number 1154285-BQ29449DRBR
Manufacturer Homepage www.ti.com
Family Name BQ29449
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ29449DRBR CAD Model

Description

Product Overview: Texas Instruments BQ29449DRBR

The BQ29449DRBR is a high-precision battery monitor and protector designed by Texas Instruments to ensure the safety and longevity of lithium-ion batteries. This integrated circuit (IC) is tailored for single-cell battery pack applications and is a vital component for any portable device that relies on rechargeable batteries.

The device features an advanced cell monitoring and protection system that safeguards the battery from conditions that could cause damage, such as overvoltage, undervoltage, and overcurrent scenarios. The BQ29449DRBR is particularly suited for applications requiring accurate monitoring and a robust protection mechanism to maintain battery integrity and ensure safe operation.

Key Features:

  • Voltage Monitoring: The IC provides precise voltage monitoring to prevent the cell from operating outside its safe voltage range. It supports programmable overvoltage protection (OVP) thresholds to match the specifications of different battery chemistries.
  • Current Protection: The device includes overcurrent protection (OCP) to prevent damage due to excessive charging or discharging currents.
  • Temperature Monitoring: An integrated temperature sensor interface allows for monitoring the battery's temperature, which is crucial for preventing thermal runaway conditions.
  • Small Form Factor: Housed in a small SON-10 package, the BQ29449DRBR is designed for space-constrained applications, making it an ideal choice for portable electronics.
  • High Accuracy: The device offers high-accuracy monitoring, which is essential for maximizing battery life and ensuring consistent performance.

Applications:

The BQ29449DRBR is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • Personal Medical Devices

With its combination of precision, protection, and small size, the Texas Instruments BQ29449DRBR is an essential component for designers and manufacturers who demand the utmost in battery safety and performance in their portable products.

You May Also Be Interested in

Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2174 $51.0002
55+ $1.8195 $100.0725
86+ $1.7626 $151.5836
118+ $1.7057 $201.2726
152+ $1.6489 $250.6328
203+ $1.4783 $300.0949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,390 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess