Products specifications Report Issue?

Category Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Bags, Materials
Mfr SCS
Series 1000 ZipTop™
Package Bag
Product Status Active
Type Static Shielding Bag
Metal Layer In
Static Discharge Shielding <10nJ
Closure System Zip Lock
Thickness 2.8 mil (71.12 microns)
Length - Inside 3" (76.2mm)
Width - Inside 2" (50.8mm)
Tensile Strength 4600 psi
Color Silver
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3923.21.0095
Win Source Part Number 855478-30023
Ultra Librarian 3D Model Ultra Librarian 30023 CAD Model

Description

The 1000 ZipTop™ Static Shielding Bag is an anti-static, ESD bag designed to protect electronic components from electrostatic discharge.

  • Material: Static shielding
  • Color: Silver
  • Thickness: 2.8 mil (71.12 microns)
  • Tensile strength: 4600 psi
  • Closure: Zip lock
  • Inside Dimensions: 3" length and 2" width (76.2mm x 50.8mm)
  • Standard Package: 100 pcs

You May Also Be Interested in

Transforming Technologies, LLC
RANGERPRO DUAL WIRE CONSTANT MTR
Need more? Email Us
ECAD model for CM1600
Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001
Molex, LLC
MICMPIS 8-PORT 5P/4W DC W/12P
Need more? Email Us
ECAD model for 1201150007
Cal Test Electronics
BATTERY CLIP STEEL INSUL 50A
Need more? Email Us
ECAD model for CTM-46A-0
Brady Corporation
B498 N&L BLK/YEL 3430-T
Need more? Email Us
ECAD model for 3430-T
3M
SHROUD A1347, 1 PER CASE
Need more? Email Us
ECAD model for 7000118741
C23
3M
SCOTCH HEAVY DUTY DISPENSER C23
Lowest to $6.5806
ECAD model for C23
FreeWave Technologies
10 FOOT LMR-240 COAXIAL CABLE WI
Need more? Email Us
ECAD model for ASC0102NN
Brady Corporation
LABEL, 0.25 IN H X 1.5 IN W
Need more? Email Us
ECAD model for LAM-3-103

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention