EN
  • EN
  • DE

MAX3395EETC+

Part No MAX3395EETC+
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description ±15kV ESD-Protected, High-Drive Current, Dual-/Quad-/ Octal-Level Translators with Speed-Up Circuitry | IC TRNSLTR BIDIRECTIONAL 12TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 4
Voltage - VCCA 1.2V ~ 5.5V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Open Drain, Push-Pull, Tri-State
Data Rate 6Mbps
Temperature Range - Operating -40°C ~ 85°C
Features Auto-Direction Sensing, Power Supply Decoupling, Thermal-Shutdown Protection
Mounting Style SMD
Manufacturer Package 12-WQFN Exposed Pad
Supplier Device Package 12-TQFN (4x4)
Family Part Number MAX3395
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1213233-MAX3395EETC+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3395EETC+ CAD Model

Description

Maxim Integrated MAX3395EETC+ Transceiver Overview

The MAX3395EETC+ is a versatile, high-performance level translator manufactured by Maxim Integrated. Designed to facilitate communication between devices operating at different voltage levels, this bidirectional transceiver is particularly suitable for applications that require the translation of signals between low-voltage and high-voltage systems.

Key Features

  • Wide Voltage Range: The MAX3395EETC+ supports a wide voltage range, with VCC operating from 1.62V to 5.5V and VL operating from 1.2V to 5.5V. This allows for seamless integration with a variety of digital systems, from low-power portable devices to higher voltage logic systems.
  • Bidirectional Signal Translation: Its bidirectional interface enables automatic direction sensing, eliminating the need for direction control pins and simplifying the design process.
  • High-Speed Operation: The device is capable of translating fast signals with minimal propagation delay, making it suitable for high-speed data communication protocols.
  • Low-Power Consumption: It is optimized for low-power operation, which helps to extend battery life in portable applications.
  • ESD Protection: The transceiver comes with integrated ESD protection, ensuring robust performance in environments susceptible to electrostatic discharge.
  • Compact Package: The MAX3395EETC+ is offered in a compact 12-pin TQFN package, saving valuable board space in dense electronic designs.

Applications

The MAX3395EETC+ is ideal for a variety of applications, including but not limited to:

  • Mobile phones and personal digital assistants (PDAs)
  • GPS devices
  • Portable media players
  • Data communication systems
  • Level shifting for SD/MMC cards

Conclusion

Overall, the MAX3395EETC+ from Maxim Integrated is a robust and reliable solution for level translation needs in mixed-voltage systems. Its high-speed capabilities, automatic bidirectional operation, and compatibility with a broad range of voltage levels make it an excellent choice for designers looking to bridge the gap between disparate digital logic levels.

You May Also Be Interested in

Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1428 $55.7140
11+ $9.1429 $100.5719
17+ $8.8571 $150.5707
24+ $8.5714 $205.7136
31+ $8.2857 $256.8567
41+ $7.4286 $304.5726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess