EN
  • EN
  • DE

SN74AVCH8T245DGVR

Part No SN74AVCH8T245DGVR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VILTAGE TRANSLATION AND 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AVCH
Packaging Reel - TR
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.2V ~ 3.6V
Voltage - VCCB 1.2V ~ 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 320Mbps
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TVSOP
Win Source Part Number 1254142-SN74AVCH8T245DGVR
Manufacturer Homepage www.ti.com
Family Name SN74AVCH8T245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AVCH8T245DGVR CAD Model

Description

SN74AVCH8T245DGVR: 8-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs

The SN74AVCH8T245DGVR is a state-of-the-art 8-bit dual-supply bus transceiver from Texas Instruments designed to address the need for efficient voltage level translation in multi-voltage systems. This device allows for seamless communication between circuits operating at different voltage levels, making it an ideal choice for modern mixed-voltage digital systems.

Constructed with an advanced CMOS process, the SN74AVCH8T245DGVR offers bidirectional signal translation without the need for a direction control signal. Its dual-supply voltage capability allows for translation from a lower voltage to a higher voltage and vice versa, from 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side, providing users with a versatile interface solution for a wide range of applications.

The device features 8-bit non-inverting bus transceivers with 3-state outputs, which can be placed in a high-impedance state to disconnect the load from the bus during power-down or when idle. This feature is particularly useful in preventing data corruption during live insertion or power-up sequences.

Another key attribute of the SN74AVCH8T245DGVR is its support for partial-power-down (PPD) mode. This mode ensures that the I/O pins enter a high-impedance state to prevent back-powering when the device is powered down, thereby enhancing the system's power efficiency and reliability.

The device is housed in a compact TVSOP (Thin Very Small Outline Package) with 24 pins, designated by the DGVR suffix, which offers space-saving benefits for densely packed PCB designs. Its robust design ensures minimal crosstalk and signal distortion, providing high-speed performance and signal integrity.

With its extensive features, the SN74AVCH8T245DGVR is well-suited for a variety of applications including telecommunications, computing, networking, and consumer electronics where voltage level translation is required for interfacing different logic levels within the same system.

Overall, Texas Instruments' SN74AVCH8T245DGVR is an essential component for designers looking to create flexible and reliable systems that can accommodate different voltage domains with ease.

You May Also Be Interested in

ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2225
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9101 $50.0555
135+ $0.7468 $100.8180
210+ $0.7234 $151.9140
290+ $0.7001 $203.0290
370+ $0.6768 $250.4160
495+ $0.6068 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess