EN
  • EN
  • DE

TXB0104QRUTRQ1

Part No TXB0104QRUTRQ1
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 12UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Translator 1 Circuit Channel
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TXB0104
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TXB0104QRUTRQ1-ND, 296-41033-6, -296-41033-1-ND, 296-41033-2, 296-41033-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848886-TXB0104QRUTRQ1
Ultra Librarian 3D Model Ultra Librarian TXB0104QRUTRQ1 CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
ADG3304BCPZ-REEL ADI LFCSP-20(EP) United States Functional Equivalent
ADG3304BCPZ-REEL7 ADI LFCSP-20(EP) United States Functional Equivalent
ADG3304BRUZ-REEL ADI TSSOP-14 United States Functional Equivalent
FXL4TD245UMX onsemi UQFN-16 United States Functional Equivalent
MAX3377EEUD+ ADI United States Functional Equivalent
MAX3378EEUD+ ADI United States Functional Equivalent
MAX3395EETC+ ADI United States Functional Equivalent
NLSX4014DR2G onsemi SOIC-14 United States Functional Equivalent
NLSX5014DTR2G onsemi TSSOP-14 United States Functional Equivalent
TXB0104RUTR TI UQFN-12 United States PIN-TO-PIN

Description

TXB0104QRUTRQ1 from Texas Instruments is a logic translator/level shifter intended for designs that need reliable voltage-domain interfacing between digital subsystems. Devices in this category are commonly used in automotive electronics, embedded controllers, sensor modules, communication interfaces, and mixed-voltage processor boards where signal compatibility is important across different logic rails. Engineers typically select this type of component to simplify mixed-voltage integration, reduce discrete design effort, and support cleaner board-level interoperability. For sourcing and design planning, the lifecycle status for TXB0104QRUTRQ1 is information not available from the provided input, so teams should confirm current manufacturer status before committing to new production builds. RoHS compliance status is also information not available here and should be verified through the official Texas Instruments datasheet, product page, or manufacturer compliance documentation. This makes the part most suitable for engineers who are performing controlled qualification, compliance checks, and procurement validation before release.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5077 $50.7700
215+ $0.4756 $102.2540
330+ $0.4596 $151.6680
470+ $0.4274 $200.8780
610+ $0.4114 $250.9540
760+ $0.3953 $300.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess